location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1908wi 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1908wi 19-inch Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP537AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585304806 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP L1908wi 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 37 W
More>>>
Display
Surface treatment
Active Matrix TFT (thin film transistor)
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.285
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
25.7 cm
Viewable size diagonal
48.2 cm
Display scanning frequency
Horizontal Frequency: 24 to 83 kHz, Vertical Frequency: 50 to 76 Hz Horizontal frequency: 24-83 kHz, Vertical frequency: 50-76 Hz
Design
Product colour *
Black
Ports & interfaces
I/O ports
VGA
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Adjustable height (max)
13 cm
Plug and Play
Yes
Display tilt and swivel range
Tilt range:-3° to + 20° vertical; Height adjustment: 5.3 in (13.5 cm); Swivel range: -180° to +180° horizontal Tilt range: -3° to + 20° vertical tilt, swivel range: -180° to +180°, height adjust: 135 mm, detachable base.
Ergonomics
The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
34 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
446 mm
Depth (with stand)
260 mm
Height (with stand)
492 mm
Width (without stand)
446 mm
Depth (without stand)
59 mm
Height (without stand)
301 mm
Weight (without stand)
4.2 kg
Packaging data
Package weight
10 kg
Packaging content
Bundled software
HP Display Assistant is a software utility that enables theft deterrence and allows monitor adjustment and color calibration using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver feature allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor
Other features
Country of origin
China
Audio system
No audio included at platform level
Package dimensions (WxDxH)
562 x 344 x 421 mm
Dimensions (W x D x H) (imperial)
446 x 260.1 x 357.1 mm (17.6 x 10.2 x 14.1")
Power requirements
100 - 240 VAC, 50 - 60 Hz
Security features
Kensington Lock-Ready
Monitor sync input signal
Attached 15-pin D-sub (analog VGA)
Maximum resolution
1440 x 900 pixels
Signal input
Analog
Video Dot Rate
140 MHz
Maximum analog resolution
1440 x 900 pixels
Recommended resolution
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 66 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60 and 75 Hz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 66 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60 and 75 Hz
Display video input type connector
15-pin D-sub VGA 15-pin D-sub (analog VGA)
Multimedia
Optional HP Flat Panel Speaker Bar: powered directly by the monitor or PC, the Speaker Bar attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs; Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs
User controls
Power on/off; 3-button OSD (menu, plus, minus) Auto adjust/OSD down, OSD UP, OSD menu select, power Brightness, contrast, positioning, color temperature (6500k, 9300k, custom), individual color control, serial number, display, clock, clock phase, monitor management, factory reset, zoom
Multimedia connections
Optional HP Flat Panel Speaker Bar: powered directly by the monitor or PC, the Speaker Bar attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs; Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs
Weight (imperial)
16.53 lb
Dimension note (imperial)
With stand
Dimension note (metric)
With stand
Product dimensions (with stand, imperial)
446 x 260.1 x 357.1 mm (17.6 x 10.2 x 14.1")
Product dimensions (without stand, imperial)
447 x 58.4 x 302.3 mm (17.6 x 2.3 x 11.9")
UNSPSC-code
43211902
Certification
TCO’03, ISO 13406-2 VDT Guidelines Approval, CISPR Requirements, VCCI Approvals, MIC (Korean) Requirements, CSA, Australian ACA Approval, “GS” Mark, TUV Approvals, CE Marking, FCC Approval, ENERGY STAR Qualified, PC-2001 Certified, Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista) Australian ACA Approval, Canadian Requirements/CSA, CE Marking, China CCIB/CCEE Approval, CISPR Requirements, Eastern European Approvals, ENERGY STAR Qualified, FCC Approval, German Ergonomic (TUV and GS Mark), ISO 13406-2 Compliant (Pixel Defect Guidelines), Mexican NOM Approval, MPR-II Compliant, PC2001 Compliant, PC99 Certified, S. Korean MIC Approval, Taiwan BSMI Approval, TCO 99 or 03 depending on region (emissions, ergonomics, environment), TUV-Ergo, UL Listed, VCCI Approvals, Microsoft Windows Certification, Windows Vista Certification