location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Satin 1067 mm x 30.5 m (42 in x 100 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Satin 1067 mm x 30.5 m (42 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8809A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112372729 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2014
Product end of life date
Bullet Points HP Premium Satin 1067 mm x 30.5 m (42 in x 100 ft)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 g/m²
  • - Finish type: Satin
  • - Opacity: Greater than or equal to 93% per ISO 2470 Test Method
More>>>
Features
Finish type *
Satin
Media weight *
240 g/m²
Printing media thickness
9.8 mil/248 @ ISO534
Printing material shelf life
1 year(s)
Printing media gloss level
Gloss per ASTM D-523 Test Method
Opacity
Greater than or equal to 93% per ISO 2470 Test Method
Certification
FSC
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
7.67 kg
Packaging data
Package dimensions (WxDxH)
139.7 x 139.7 x 1092.2 mm
Package weight
8.85 kg
Logistics data
Pallet weight (EU)
295.3 kg
Pallet gross weight
295.3 kg
Logistics data
Master (outer) cases per pallet
5 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
30 pc(s)
Products per pallet (EU)
30 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 982.22 mm
Stacking number for pallet
2 pc(s)
Pallet size (EU)
1200 x 800 x 982.22 mm
Other features
Dimensions (WxDxH)
139.7 x 139.7 x 1092.2 mm
Printing material brightness
Greater than or equal to 87% per ISO 2469 Test Method
Printing material dry time
5 minutes (@ 23°C, 50% RH)
Printing material whiteness
Greater than or equal to 99 per CIE Ganz 82 Test Method
Printing material lightfastness (home/office/indoor) ink on colour basis
50 years under glass, 30 years without glass and away from direct sun using Original HP 72 inks on the HP Designjet T2300 eMPF series
Quantity per box
1 pc(s)
Retail only
No
Fade-resistance note (indoor home or office)
With Original HP 72 inks on the HP Designjet T2300 eMFP series. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab and/or by Wilhelm Imaging Research, Inc. on a range of HP media. For more information, see http:///go/supplies/printpermanence
Media types supported
Paper