location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB VGA External Dual or Multi Monitor Video Adapter - High Resolution

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB VGA External Dual or Multi Monitor Video Adapter - High Resolution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2VGA2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826594 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:21
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB2VGA2 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB VGA External Dual or Multi Monitor Video Adapter - High Resolution
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Type-A Male
  • - Number of displays supported: 1
  • - 1920 x 1200 pixels
  • - Black, Silver
More>>>
Performance
USB connector type
USB Type-A
USB connector gender
Male
DVI output *
No
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
VGA (D-Sub) output
Yes
Internal memory
16 MB
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
1280 x 768 (WXGA), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Chipset
SiS - 315
USB pass-through
No
Certification
CE, FCC, REACH
Design
Product colour
Black, Silver
Housing material
Plastic
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum processor speed
2.4 GHz
Minimum RAM
4 GB
Weight & dimensions
Width
51 mm
Depth
110 mm
Height
24 mm
Weight
90 g
USB cable length
0.457 m
Packaging data
Package width
58 mm
Package depth
152 mm
Package height
228 mm
Package weight
300 g
Packaging content
Drivers included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
StarTech.com 6ft. USB to DVI Adapter Cable – M/M - 1920x1200 StarTech.com 6ft. USB to DVI Adapter Cable – M/M - 1920x1200
(show image)
USB2DVIMM6 6ft. USB to DVI Adapter Cable – M/M - 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter StarTech.com USB to DVI External Dual or Multi Monitor Video Adapter
(show image)
USB2DVIE2 USB to DVI External Dual or Multi Monitor Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M
(show image)
USB2VGAMM6 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M 0.00
(excl. VAT)
0 (incl. VAT)