location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port USB 3.0 Hub - SuperSpeed Compact Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port USB 3.0 Hub - SuperSpeed Compact Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST2300CUSB3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846288 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port USB 3.0 Hub - SuperSpeed Compact Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 2
  • - 5000 Mbit/s
  • - Black Plastic
More>>>
Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Line-in
No
Line-out
No
Ports quantity *
2
FireWire 400
No
Card reader integrated
No
DC-in jack
No
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
LED indicators
Power, USB
Weight & dimensions
Width
49 mm
Depth
59 mm
Height
12.5 mm
Weight
36 g
Packaging data
Package width
136 mm
Package depth
170 mm
Package height
30 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 55 °C
Operating relative humidity (H-H)
20 - 93%
Other features
Chipset
VIA VL810