location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT 30kVA 400V w/4 Battery Modules
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVT30KH4B4S
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Output power capacity *
30 kVA
Output power *
24000 W
Emergency Power Off (EPO)
Yes
Noise level
58 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
11.7 min
Typical backup time at half load
32 min
Replacement battery cartridge
Smart-UPS VT
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Weight & dimensions
Weight
629.1 kg
Packaging data
Package weight
10.4 kg
Other features
I/O ports
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals Hard Wire 5-wire (3PH + N + G)
Battery type
VRLA
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
559 x 813 x 1499 mm
Output voltage note
380: 400, 415 V 3 Phase
Nominal input voltage
400 V
Package dimensions (WxDxH)
650 x 1062 x 1643 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W
(show image)
SU700R2IBX120 Smart UPS +PowC+ 700VA lact RM 2U Black 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W
(show image)
ISXCR1SU1KIP10 Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W
(show image)
ISXCR1SUXL3KIP10 Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 0.00
(excl. VAT)
0 (incl. VAT)