location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT1421 LED display 35.6 cm (14") 1366 x 768 pixels HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT1421
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1452DB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT1421 LED display 35.6 cm (14") 1366 x 768 pixels HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") LCD
  • - HD 1366 x 768 pixels
  • - 200 cd/m² 400:1
  • - 4.2 W
More>>>
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
HD type *
HD
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Supported graphics resolutions
1366 x 768
Contrast ratio (typical) *
400:1
Viewable size, vertical
17.5 cm
Viewable size diagonal
31.1 cm
3D
No
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
DVI port
Yes
HDCP
No
AC (power) in
Yes
Ergonomics
VESA mounting *
No
Panel mounting interface
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
4.2 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
335 mm
Depth (without stand)
21.5 mm
Height (without stand)
217.9 mm
Weight (without stand)
1.35 kg
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:56:02
Uk has collected 20 expert reviews for Lenovo ThinkVision LT1421 LED display 35.6 cm (14") 1366 x 768 pixels HD LCD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itproportal.com
Updated:
2013-11-13 19:56:01
Enter the Lenovo ThinkVision LT1421, a portable 14-inch monitor driven and powered by your laptop's USB port. Light enough to take with you on the road, this neat little display offers good color and small text performance, and comes with a protective cov...
0%
evogadget.com
Updated:
2013-11-13 19:56:01
Consumers in desperate need of a monitor that can last throughout a travel should find their salvation in the one made by Lenovo: ThinkVision LT1421. This device is very easy to take with you wherever your feet take you. And let's face it: the display of...
Bottom line For all of the above reasons, Lenovo's ThinkVision LT1421 is a favorite of ours. This monitor has the pro of being extra portable. Images are amazing and they are achieved over a USB bus...
0%
trustedreviews.com
Updated:
2013-11-13 19:56:01
After a new monitor? We help you pick the best display with our Best Monitors roundup . If you want to optimise productivity, one of the best ways to do it is to get a second monitor. Whether you're a home, business or professional user, more desktop real...
Good Durable, thin and light, Protective cover, Matt finish on screen and body, Runs completely off a single USB, Adequate image quality...
Bad No portrait mode, Relatively expensive due to lack of competition, Some image quality issues make it unsuitable for photo work...
70%
pcadvisor.co.uk
Updated:
2013-11-13 19:56:01
The £120 inc VAT Lenovo ThinkVision LT1421 display provides a simple, one-cable option for adding a second display to your setup. A second monitor is useful for many reasons, and whether you just want more screen real estate on your already-crowded des...
Bottom line The Lenovo ThinkVision LT1421 portable USB-powered monitor makes for a great addition to your travel bag with its slim profile, included cover, and straightforward, one-cable connection. The monitor performs best as a secondary display for email, text...
80%
goodgearguide.com.au
Updated:
2013-11-13 19:56:01
The 14in, $170 (as of April, 2012) Lenovo ThinkVision LT1421 monitor provides a simple, one-cable option for adding a second display to your setup. A second monitor is useful for many reasons, and whether you just want more screen real estate on your a...
Good Portable, Easy to set up, No power adapter required...
Bad Cover can be difficult to put on and remove, Narrow viewing angles, Can’t render gradients smoothly...
Bottom line Lenovo's ThinkVision LT1421 is a great dual-monitor solution for laptop users. It's light and easy to carry and draws all its power from your laptop's USB port. Its picture quality isn't great, but that's not the main selling point of the unit -- it's...
75%
Zdnet.com.au
Updated:
2013-11-13 19:56:01
Tweet Submit The ThinkVision is yet another DisplayLink product — that is, a monitor that runs off USB. This one is 14 inches in size, can be propped up on its own kickstand (although it can't tilt backwards enough for our liking) and comes with a...
Good Gives extra screen real estate for the mobile warrior, Is light and slim enough to tote around in your laptop bag...
Bad Poor viewing angles, Corruption visible when USB 2.0 bandwidth isn't enough, Limited colour palette, Shallow viewing angles...
Bottom line The ThinkVision is an acceptable accessory if you need extra screen real estate on the go. Just don't expect flawless imagery.
60%
artiss.co.uk
Updated:
2014-03-20 01:52:53
There are a number of USB monitors now beginning to come into the market. The idea is that you plug these into your laptop, as required, to give an extended desktop. The problem with most of them, however, is that their output is usual quite poor, often w...
Bottom line An excellent way to extend your laptop screen. It's not too expensive and has a better screen than the majority of the competition. Combine that with the Lenovo quality and this is an excellent product...
80%
apcmag.com
Updated:
2014-03-20 01:52:53
Installing a second monitor on your desktop PC is super easy and can give big gains in productivity, or at least the ability to waste time on meme web sites with twice the efficiency. Notebooks are another story, with few good options for a second scre...
70%
thinkcomputers.org
Updated:
2013-11-13 19:56:01
When you are mainly a desktop user and are used to your home setup it is very uncomfortable and hard to get adjusted to a different system or a laptop. This happens to me all the time when I am traveling, especially because my home system is setup...
Good Slim design, Easy to setup, No extra power adapter, USB connection rather than DVI, VGA or HDMI...
Bad Since there is no external power it will drain your laptops battery...
Bottom line You know you really take multiple displays for granted when you don’t have them anymore. This always happens to me when I travel, and makes adjusting to a single display much harder. Lenovo really did a great job with the ThinkVision LT1421, it is sm...
90%
pcworld.com_techhive.com
Updated:
2013-11-13 19:56:01
The $200 (as of April 4, 2012) Lenovo ThinkVision LT1421 monitor provides a simple, one-cable option for adding a second display to your setup. A second monitor is useful for many reasons, and whether you just want more screen real estate on your alrea...
Good Slim and lightweight, Sturdy kickstand, Powered by USB cable...
Bad Colors are washed out, Cover can be hard to remove, Viewing angles aren't great...
Bottom line If you need more screen real estate on the go or on your desk, the Lenovo ThinkVision portable monitor serves as an easy-to-use second screen for any Windows or Mac laptop with a spare USB port...
80%
the-gadgeteer.com
Updated:
2013-11-13 19:56:01
This post brought to you by Lenovo. All opinions are 100% mine.Is it possible to have a computer monitor that is too large? I think not! More is always better when it comes to screen real estate. But adding a 2nd monitor to your desktop or your laptop...
Good Very portable, Great viewing angle, Connects via USB, Does not require an AC adapter or power cord...
Bad Screen rotation feature wouldn't work with my 27" iMac, No VESA mount...
0%
notebookreview.com
Updated:
2013-11-13 19:56:01
Lenovo is currently selling the LT1421 Wide Mobile Monitor at a manufacturer's suggested retail price of $199.99. The monitor itself offers a rated 400:1 contrast ratio, and up to 200 nits of brightness. That means tha...
Good Surprisingly bright, Powered by just one or two USB ports, Extremely durable build quality...
Bad Two and a half pounds, No functionality outside of strictly being a display...
Bottom line Lenovo's LT1421 Wide Mobile Monitor ended up being a lot better than I originally suspected it would be. Editing photos on the road from CES was made easier by the extra space for Photoshop; the monitor also came in handy for scanning press releases for supplemental information to add to our hands on coverage. It'll be equally helpful for anyone whose job demands a similarly mobile working envir...
70%
legitreviews.com
Updated:
2013-11-13 19:56:01
We've never had the chance to play with a USB monitor before, so when Lenovo offered to send over the ThinkVision LT1421 we told them that we'd most certainly take a look at it for them. The ThinkVision LT1421 is a 14-inch wide flat panel monitor th...
Bottom line The Lenovo ThinkVision LT1421 is a great USB monitor for those on the go that want a simple to use device that is backed by a 3-year warranty...
0%
pcmag.com
Updated:
2013-11-13 19:56:01
Sometimes a laptop screen just doesn't cut it if you're working with spreadsheets or giving a presentation to a small group. Enter the Lenovo ThinkVision LT1421 ($199.99 list), a portable 14-inch monitor driven and powered by your laptop's USB port. Light...
Good Lightweight. USB powered. Good color and text quality.
Bad Weak light grayscale performance. Lacks picture settings...
Bottom line The Lenovo ThinkVision LT1421 portable 14-inch monitor is a great travel companion for users requiring more screen real estate while on the road...
80%
pcper.com
Updated:
2013-11-13 19:56:02
I’m a multi-monitor addict. My addiction started many years ago. I had a rather lame customer service job, and as part of my job I needed to manage spreadsheets with customer interactions while also filling in data on a separate, large window. To a...
Bottom line The Lenovo LT1421 is not entirely unique. There are a few other competitors from companies like Toshiba, AOC, Mimo and more. Many of these products have traits that make them a bit difficult to consider, however. The AOC’s 16-inch panel size is too big...
0%
booredatwork.com
Updated:
2014-01-29 01:56:34
Ok – I will admit, I was stuck. Some by my own doing, some by circumstances beyond my control. Here I am, 3195 miles away from home, a dead laptop (due to me watching films on the flight cross-country – and not bringing my laptop charger with me) and a pr...
0%
techreviewsource.com
Updated:
2014-01-29 01:56:34
Sometimes a laptop screen just doesn't cut it if you're working with spreadsheets or giving a presentation to a small group. Enter the Lenovo ThinkVision LT1421 ($199.99 list), a portable 14-inch monitor driven and powered by your laptop's USB port. Light...
Good Lightweight. USB powered. Good color and text quality.
Bad Weak light grayscale performance. Lacks picture settings...
Bottom line The Lenovo ThinkVision LT1421 portable 14-inch monitor is a great travel companion for users requiring more screen real-estate while on the road...
80%