location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA CD labels Maxi A4 Ø 116 mm white paper matt opaque 50 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD labels Maxi A4 Ø 116 mm white paper matt opaque 50 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5115
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705051156
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:50:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA CD labels Maxi A4 Ø 116 mm white paper matt opaque 50 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4
  • - Circle White
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 50 pc(s)
More>>>
Brand Image Product code Product Stock Price from
HERMA

HERMA Removal labels A4 105x148 mm white Movables/removable paper matt design templates 100 pcs.
(show image)
9076 Removal labels A4 105x148 mm white Movables/removable paper matt design templates 100 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12890 printer label White Self-adhesive printer label
(show image)
12890 12890 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12886 printer label White Self-adhesive printer label
(show image)
12886 12886 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12893 printer label White Self-adhesive printer label
(show image)
12893 12893 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12895 printer label White Self-adhesive printer label
(show image)
12895 12895 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12896 printer label White Self-adhesive printer label
(show image)
12896 12896 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12885 printer label White Self-adhesive printer label
(show image)
12885 12885 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels hard-wearing A4 37x25 mm white strong adhesion film matt weatherproof 1250 pcs.
(show image)
8338 Labels hard-wearing A4 37x25 mm white strong adhesion film matt weatherproof 1250 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels hard-wearing A4 37x13 mm white strong adhesion film matt weatherproof 2125 pcs.
(show image)
8337 Labels hard-wearing A4 37x13 mm white strong adhesion film matt weatherproof 2125 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels A4 37x13 mm white extra strong adhesion paper matt 2125 pcs.
(show image)
10917 Labels A4 37x13 mm white extra strong adhesion paper matt 2125 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)