location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC X463UN Digital signage flat panel 116.8 cm (46") PVA 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X463UN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003302
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X463UN Digital signage flat panel 116.8 cm (46") PVA 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels PVA 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
More>>>
Display
Display diagonal *
116.8 cm (46")
Display technology *
PVA
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
3500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.53 x 0.53 mm
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
2
DisplayPorts quantity *
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Bezel width (bottom)
1.9 mm
Bezel width (top)
3.8 mm
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width
1024 mm
Depth
118.1 mm
Weight & dimensions
Height
578.6 mm
Weight
24.3 kg
Width (with stand)
1024 mm
Depth (with stand)
330 mm
Height (with stand)
737.8 mm
Packaging data
Package width
1278 mm
Package depth
301 mm
Package height
837 mm
Package weight
38.4 kg
Packaging content
Cables included
AC, DVI
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Other features
3D
No
Aspect ratio
16:9
Audio input
Yes
Audio output
Yes
Backlight type
W-LED
BNC input ports
5
Cable lock slot
Yes
Composite sync
Yes
Digital horizontal frequency
31.5 - 91.1 kHz
Digital vertical frequency
50 - 85 Hz
Display
LCD
Headphone outputs
2
S-Video inputs quantity
1
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Cable lock slot type
Kensington
Built-in camera
No
Plug and Play
Yes