More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN1000RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN1000RP-100PES

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449083095

Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
194863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Data transmission
Maximum data transfer rate
*
300 Mbit/s
Wireless LAN features
Wi-Fi

Frequency band
2.4 GHz
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Connectivity technology
Wireless
Security
Security algorithms
WEP, WPA, WPA2-PSK
Features
LED indicators

Power LED

Certificates
Certification
RoHS, CEC, WEEE
Weight & dimensions
Dimensions (WxDxH)
67 x 55 x 34 mm
Weight
100 g
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 7 expert reviews for NETGEAR WN1000RP 300 Mbit/s and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
79%
|
Source | Review comments | Score |
---|---|---|
macworld.com.au
Updated:
2014-12-21 05:50:17 |
Living in the digital age means being connected and mobile at all times; mobile technology, in particular, demands optimal Wi-Fi coverage to perform the tasks we need them for in and around the home. Unfortunately routers do not reach all areas within...
![]() ![]() ![]() |
70%
|
avforums.com
Updated:
2014-12-21 05:50:17 |
It's getting increasingly difficult in this modern age to ensure that everyone in your house has the essential internet and network connections without which they wouldn't be able to carry on living (well maybe that's a slight exaggeration!). Depending on...
![]() ![]() |
70%
|
techgeek.com.au
Updated:
2014-12-21 05:50:17 |
The NETGEAR WiFi Booster for Mobile is a small and compact device which allows you to boost and improve your existing WiFi signal for smartphones, iPad's and other devices. The WiFi Booster will help eliminate dead zones within your house and reduce your...
![]() ![]() ![]() |
85%
|
gottabemobile.com
Updated:
2014-12-21 05:50:17 |
The Netgear WiFi Booster for Mobile is a small, easy to configure gadget that boosts WiFi signals, eliminating dead-zones and bringing WiFi to backyards and porches.This small WiFi booster works with most routers, not just Netgear, to bring WiFi to the pl...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
XWNB5201-100PES | XWNB5201 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WN2000RPT | WN2000RPT |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|