location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC X551UN-TMX4D video wall display PVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X551UN-TMX4D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X551UN-TMX4D
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 21:37:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X551UN-TMX4D video wall display PVA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") PVA
  • - 1920 x 1080 pixels Full HD 16.78 million colours
  • - 700 cd/m² 4000:1 0.63 x 0.63 mm
  • - Black
  • - VESA mounting 400 x 400 mm
  • - Ethernet LAN
  • - 190 W
More>>>
Display
Display technology *
PVA
Display diagonal
139.7 cm (55")
Display resolution
1920 x 1080 pixels
HD type
Full HD
Aspect ratio
16:9
Pixel pitch *
0.63 x 0.63 mm
Display brightness *
700 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Design
Bezel width (side)
3.7 mm
Bezel width (top)
3.7 mm
Bezel width (bottom)
1.8 mm
VESA mounting
Yes
Panel mounting interface
400 x 400 mm
Product colour
Black
Ports & interfaces
HDMI ports quantity
1
DVI-D ports quantity
2
DisplayPorts quantity
2
Ports & interfaces
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Audio input
Yes
Audio output
Yes
Power
Power consumption (typical) *
190 W
Power consumption (standby)
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
1215.3 mm
Depth
128.1 mm
Height
686.1 mm
Weight
33 kg
Packaging data
Cables included
AC, VGA
Remote control included
Yes
Package weight
36 kg