More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-855
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-855
Category:
Wireless Routers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
169975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Network
Networking standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection

Ports & interfaces
Ethernet LAN (RJ-45) ports
*
4
Security
Security algorithms
WPA
Protocols
Management protocols
HTTP
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0)
Protocols
Supported network protocols
IPSec, L2TP, PPTP
Weight & dimensions
Weight
376 g
Other features
USB ports quantity
1
Compatible operating systems
Windows Vista, Windows XP SP2, Mac OS X (v10.4)
Dimensions (WxDxH)
120.5 x 198 x 40.9 mm
Maximum data transfer rate
5 Gbit/s
xDSL connection

Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 35 expert reviews for D-Link DIR-855 wireless router and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
77%
|
Source | Review comments | Score |
---|---|---|
computeractive.co.uk
Updated:
2011-09-26 05:28:34 |
When you can buy a router for around £30, what will you get by spending five times as much on a product such as D-Link’s DIR-855?The answer is just about every feature you’ve ever heard of, and then some. The DIR-855 isn’t an ADSL modem/router; it’s de...
![]() ![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2011-09-26 05:28:34 |
A dual band model with fair performance and a handy screen. The first aspect of the DIR-855 youll notice is the bright OLED screen built into the front. This shows you the status of your network at a glance, without having to going into the web in...
|
60%
|
pcadvisor.co.uk
Updated:
2011-09-26 05:28:37 |
The D-Link DIR-855 looks and feels sturdy, but this quality comes at a price. As you might expect from its price tag, its a high-spec device with true dual-band capability. This means it can simultaneously broadcast draft-n at both 2.4GHz and 5GHz...
![]() |
0%
|
alphr.com
Updated:
2011-09-26 05:28:43 |
Our last router Labs focussed on wireless-n draft 2.0 routers with ADSL modems built in. But there's a massive market for devices without the ADSL capability. For anyone with existing cable internet access or a modem that's already set up and ready to...
![]() |
67%
|
expertreviews.co.uk
Updated:
2011-09-26 05:28:43 |
D-Links DIR-855 router has more features than most, but these come at a price. The most obvious is the bright OLED screen, which makes it easy to check the status of your network at the touch of a button. It can display up- and down-stream speeds...
|
60%
|
pcauthority.com.au
Updated:
2011-11-04 14:01:40 |
D-Link's top-end DIR-855 router has been around for some time, but it's still the firm's fastest, most luxurious model. It offers dual-band operation and theoretical raw throughput of up to 300Mbits/sec on each.It's also the only router this month to b...
![]() |
50%
|
pcauthority.com.au
Updated:
2011-11-04 14:01:40 |
Although D-Link positions the DIR-855 as a home device - “High-speed wireless for gaming, music, voice and video” - it does have some features that make it worth considering for a small office network.Firstly, it supports WPS pushbutton mode for automa...
![]() |
83%
|
maximumpc.com
Updated:
2011-09-26 05:28:28 |
Does 'Xtreme' refer to the price tag? In terms of features, D-Link’s DIR-855 came the closest to matching Netgear’s routerlicious WNDR3700. It’s a simultaneous dual-band model that allows you to run guest networks on either the 2.4- or 5GHz frequencies...
![]() ![]() |
60%
|
Laptopmag.com
Updated:
2011-09-26 05:28:31 |
Sure, the D-Link DIR-855 has an OLED display, green tech, a USB port, and decent performance. But we’re not convinced that all of this router’s extra features are worth twice the price of competing dual-band models. The Linksys WRT610N, at $149, is a b...
![]() ![]() ![]() |
60%
|
trustedreviews.com
Updated:
2011-09-26 05:28:34 |
Despite being announced ages ago it's been a long wait for D-Link's latest wireless broadband router and this was no doubt due to a recall the company issued in January after assembly errors were discovered in a small number of units. Well, the DIR-855 is...
|
70%
|
techworld.com
Updated:
2011-09-26 05:28:37 |
The D-Link DIR-855 looks and feels sturdy, but this quality comes at a price. As you might expect from its price tag, it's a high-spec device with true dual-band capability. This means it can simultaneously broadcast draft-n at both 2.4GHz and 5GHz.As...
![]() |
0%
|
v3.co.uk
Updated:
2011-09-26 05:28:40 |
When you can pick up a router for around £30, you have to wonder what you’ll get by spending five times as much on a product such as D-Link’s DIR-855. In this case, though, the answer is that you get just about every feature you’ve ever heard of, and t...
|
80%
|
smallnetbuilder.com
Updated:
2011-09-26 05:28:46 |
Dual-band dual radio Wi-Fi Certified 802.11n Draft 2.0 router based on Atheros XSPAN silicon...
![]() ![]() ![]() |
0%
|
pcmag.com
Updated:
2011-09-26 05:28:48 |
The King is dead. Long live the King. On our Labs tests, the brand-spanking-new D-Link Xtreme N Duo Media Router (aka the DIR-855) garnered enough oohs and aahs to be named our new all-around Editors Choice for home wireless routers. Not only is the...
![]() ![]() ![]() |
80%
|