location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sopar 8FLE23107 TV mount/stand 101.6 cm (40") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sopar Check ‘Sopar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8FLE23107
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8FLE23107
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Sopar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sopar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sopar 8FLE23107 TV mount/stand 101.6 cm (40") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 30 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 101.6 cm (40") Wall
  • - Minimum VESA mount: 50 x 50 mm Maximum VESA mount: 200 x 200 mm
  • - Number of displays supported: 1
  • - Silver
More>>>
Brand Image Product code Product Stock Price from
Neomounts tv wall mount Neomounts tv wall mount
(show image)
FPMA-W60 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts tv wall mount Neomounts tv wall mount
(show image)
FPMA-W832 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W25 Monitor/TV mount wall 10-30" - ultra-flat Neomounts FPMA-W25 Monitor/TV mount wall 10-30" - ultra-flat
(show image)
FPMA-W25 Neomounts FPMA-W25 Monitor/TV mount wall 10-30" - ultra-flat 0.00
(excl. VAT)
0 (incl. VAT)