location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-900M ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-900M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC900M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766627900
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-900M ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DCP-115C, DCP-120C, DCP-315CN, DCP-340CW, FAX-1840C, MFC-215C, FAX-1940CN, MFC-3340CN, MFC-620CN, FAX-2440C, MFC-820CW, MFC-5440CN, MFC-5840CN, MFC-425CN, MFC-640CW, MFC-3240C, MFC-210C, MFC-410CN
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Country of origin
Malaysia
Colour
Yes
Weight & dimensions
Width
68 mm
Depth
30 mm
Weight & dimensions
Height
88 mm
Weight
28 g
Packaging data
Package weight
52 g
Other features
Capacity cartridge
400 sheets
Logistics data
Pallet gross height
2.4 cm
Products per pallet
100 pc(s)
Master (outer) cases per pallet
1 pc(s)
Layers per pallet
1 pc(s)
Master (outer) cases per pallet layer
1 pc(s)
Pallet gross weight
23.2 kg
Pallet type
800 x 1200 mm
Brand Image Product code Product Stock Price from
Freecolor

Freecolor BR900M-INK-FRC ink cartridge 1 pc(s) Magenta
(show image)
BR900M-INK-FRC BR900M-INK-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B900B ink cartridge 1 pc(s) Black Greenman B900B ink cartridge 1 pc(s) Black
(show image)
B900B B900B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B900Y ink cartridge 1 pc(s) Yellow Greenman B900Y ink cartridge 1 pc(s) Yellow
(show image)
B900Y B900Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B900C ink cartridge 1 pc(s) Cyan Greenman B900C ink cartridge 1 pc(s) Cyan
(show image)
B900C B900C 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
20004DK Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC900Y ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Brother LC900Y ink cartridge 1 pc(s) Standard Yield
(show image)
20003DK Yellow Inkjet Cartridge - Replaces Brother LC900Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC900M ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Brother LC900M ink cartridge 1 pc(s) Standard Yield
(show image)
20002DK Magenta Inkjet Cartridge - Replaces Brother LC900M 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield
(show image)
20001DK Cyan Inkjet Cartridge - Replaces Brother LC900C 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC900BK ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Brother LC900BK ink cartridge 1 pc(s) Standard Yield
(show image)
20000DK Black Inkjet Cartridge - Replaces Brother LC900BK 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4428 ink cartridge 1 pc(s) Magenta
(show image)
WEC4428 WEC4428 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)