location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Daisy Multipack 4-colours 18 Claria Home Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daisy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours 18 Claria Home Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T18064010 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Daisy Multipack 4-colours 18 Claria Home Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - 1 pc(s)
More>>>
Features
Compatibility *
Epson - XP-30 / XP-102 / XP-202 / XP-205 / XP-302 / XP-305 / XP-402 / XP-405
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Country of origin
China
Packaging data
Package width
142 mm
Package depth
192 mm
Package height
45 mm
Package weight
130 g
Other features
Dimensions (WxDxH)
192 x 141.75 x 45 mm
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
42 cm
Products per pallet
1056 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
42 cm
Products per pallet (UK)
1320 pc(s)
Products per pallet layer
96 pc(s)
Products per pallet layer (UK)
110 pc(s)
Brand Image Product code Product Stock Price from
MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
40019UK 40019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson No.18XL MM Yellow Inkjet Cartridge - Replaces Epson No.18XL
(show image)
40018UK Yellow Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM 40017UK ink cartridge High (XL) Yield Magenta MM 40017UK ink cartridge High (XL) Yield Magenta
(show image)
40017UK 40017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
40016UK 40016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
40015UK 40015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cartridge Ink Bundle No.18XL (BK/C/M/Y) ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM Cartridge Ink Bundle No.18XL (BK/C/M/Y) ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
40019DK Cartridge Ink Bundle No.18XL (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
(show image)
40018DK Yellow Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
(show image)
40017DK Magenta Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40016DK Cyan Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40015DK Black Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)