location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson RC-T1RNA 100mm Red Tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-T1RNA 100mm Red Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S633004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946515137
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Red
Weight & dimensions
Sheet width
10 cm
Sheet length
15 m
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
105 mm
Package height
125 mm
Packaging data
Package weight
0.58 g
Packaging content
Labels per pack *
1 pc(s)
Logistics data
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Epson RC-R1GNA 100mm Green Ribbon Epson RC-R1GNA 100mm Green Ribbon
(show image)
C53S635005 RC-R1GNA 100mm Green Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-R1LNA 100mm Blue Ribbon Epson RC-R1LNA 100mm Blue Ribbon
(show image)
C53S635003 RC-R1LNA 100mm Blue Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-R1WNA 100mm White Ribbon Epson RC-R1WNA 100mm White Ribbon
(show image)
C53S635002 RC-R1WNA 100mm White Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5GNA 50mm Green Tape Epson RC-T5GNA 50mm Green Tape
(show image)
C53S634006 RC-T5GNA 50mm Green Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5LNA 50mm Blue Tape Epson RC-T5LNA 50mm Blue Tape
(show image)
C53S634005 RC-T5LNA 50mm Blue Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5RNA 50mm Red Tape Epson RC-T5RNA 50mm Red Tape
(show image)
C53S634004 RC-T5RNA 50mm Red Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5YNA 50mm Yellow Tape Epson RC-T5YNA 50mm Yellow Tape
(show image)
C53S634003 RC-T5YNA 50mm Yellow Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5TNA 50mm Transparent Tape Epson RC-T5TNA 50mm Transparent Tape
(show image)
C53S634002 RC-T5TNA 50mm Transparent Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T5WNA 50mm White Tape Epson RC-T5WNA 50mm White Tape
(show image)
C53S634001 RC-T5WNA 50mm White Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) Epson RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm)
(show image)
C53S633008 RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)