location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts 90W 15V 6A power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W 15V 6A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1138RS
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 15:18:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts 90W 15V 6A power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 15 V
  • - Purpose: Laptop
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Toshiba

Toshiba AC Adapter, 15V DC, 5A, 75W, 3-Pin
(show image)
PA3378E-2ACA AC Adapter, 15V DC, 5A, 75W, 3-Pin 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black
(show image)
PA2521E-2AC3 AC Adapter 15V, 6A, 90W, 3-pin 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter, 15V DC, 5A, 75W, 3-Pin power adapter/inverter Black
(show image)
PA3378E-1ACA AC Adapter, 15V DC, 5A, 75W, 3-Pin 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 15V DC, 6A, 75W power adapter/inverter Black
(show image)
PA3283E-2ACA AC Adapter 15V DC, 6A, 75W 0.00
(excl. VAT)
0 (incl. VAT)