More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
APC Symmetra PX 40kW XR Value Battery Cabinet uninterruptible power supply (UPS)
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 40kW XR Value Battery Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLB40XR
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
120876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 04:44:19
The date of the most recent change of this product data-sheet in Icecat.
Design
Product colour
*
Black
Operational conditions
Operating temperature (T-T)
20 - 30 °C
Storage temperature (T-T)
20 - 30 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 15000 m
Weight & dimensions
Weight
1545.5 kg
Packaging data
Package weight
1590.9 kg
Other features
Battery type
VRLA
Interface
VRLA
Dimensions (WxDxH)
864 x 902 x 2070 mm
Package dimensions (WxDxH)
1067 x 1067 x 2210 mm
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
SUA3000I | Smart-UPS 3000VA |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
BK350-UK | BACK-UPS CS 350VA |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
BF350-UK | BackUPS ES 350, UK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ISXCR1SURT10KIP10 | Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SURT10000RMXLI/KIT | SMART UPS RT 10.000 VA |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SLB80XR | SY PX 80 KVA XR VALUE BATTERY CABINET |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SUVT20KH4B4S | Smart-UPS VT 20kVA 400V w/4 Battery Modules |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SUVT30KH4B4S | Smart-UPS VT 30kVA 400V w/4 Battery Modules |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SUVT30KH3B4S | Smart UPS VT 30KVA 400V W 3TO4 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SMARTCELL | Matrix-UPS SmartCell Battery Pack 208/240V |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|