location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC InfraStruXure 20kW, 400 V uninterruptible power supply (UPS) 20 kVA 20000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfraStruXure 20kW, 400 V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISX20K20H
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Features
Output power capacity *
20 kVA
Output power *
20000 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Design
Product colour *
Black
Compatibility
EN 50091-1, EN/IEC 62040-3
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
670.5 kg
Packaging data
Package weight
761.4 kg
Other features
I/O ports
(9) NEMA L21-20 Hard Wire 5-wire (3PH + N + G)
Battery type
Lead-Acid
Interface
Smart-Slot
Output connections
(9) NEMA L21-20
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
610 x 902 x 2070 mm
Nominal output voltage
400 V
Nominal input voltage
400 V
Package dimensions (WxDxH)
749 x 1054 x 2311 mm
Brand Image Product code Product Stock Price from
APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA
(show image)
PD40H5HK1-M InfraStruXure PDU 40kW 400V/400V W/ MBP 0.00
(excl. VAT)
0 (incl. VAT)