location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Capacity Toner Cartridge 3.5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Capacity Toner Cartridge 3.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050436 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946404585
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2020 10:42:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Capacity Toner Cartridge 3.5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
AcuLaser M2000
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
3500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
China
Packaging data
Package width
83 mm
Package depth
285 mm
Package height
85 mm
Package weight
0.36 g
Other features
Print technology
Laser printing
Logistics data
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
96 pc(s)
Products per pallet (UK)
720 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
53.8 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
53.8 cm
Products per pallet
480 pc(s)
Master (outer) case width
298 mm
Master (outer) case length
547 mm
Master (outer) case height
350 mm
Products per master (outer) case
24 pc(s)
Brand Image Product code Product Stock Price from
Greenman EM2000 toner cartridge 1 pc(s) Black Greenman EM2000 toner cartridge 1 pc(s) Black
(show image)
EM2000 EM2000 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050436 - For Epson AcuLaser M 2000 / 2010 toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050436 - For Epson AcuLaser M 2000 / 2010 toner cartridge 1 pc(s)
(show image)
45042DK Black Laser Toner - Epson C13S050436 - For Epson AcuLaser M 2000 / 2010 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050435 - For Epson AcuLaser M 2000 / 2010 toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050435 - For Epson AcuLaser M 2000 / 2010 toner cartridge 1 pc(s)
(show image)
45040DK Black Laser Toner - Epson C13S050435 - For Epson AcuLaser M 2000 / 2010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)