location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC DLA-HD1WE 700 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLA-HD1WE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLA-HD1WHITE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:05:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC DLA-HD1WE 700 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 700 ANSI lumens
  • - Lamp
  • - 280 W
More>>>
Projector
Projection distance
3.0/6.1
Projector brightness *
700 ANSI lumens
Projection technology *
DLP
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
200 W
Lens system
Focal length range
21.3 - 42.6 mm
Digital zoom
2x
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
280 W
Power consumption (standby) *
2.7 W
Weight & dimensions
Weight *
11.6 kg
Other features
Dimensions (WxDxH)
455 x 172.5 x 418.5 mm
Acoustic pressure emissions
25 dB
Connectivity technology
Wired
Lens focal range
3.2 - 4.3
RS-232 ports
1
Brand Image Product code Product Stock Price from
JVC DLA-HD1BE 700 ANSI lumens DLP JVC DLA-HD1BE 700 ANSI lumens DLP
(show image)
DLA-HD1 DLA-HD1BE 0.00
(excl. VAT)
0 (incl. VAT)