More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKT-810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKT-810/E
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
229007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
18 Jan 2024 17:36:13
The date of the most recent change of this product data-sheet in Icecat.
Features
Maximum data transfer rate
*
270 Mbit/s
Frequency band
2.412 - 2.472 GHz
Modulation
CCK, DBPSK, DQPSK
Quality of Service (QoS) support

Security
MAC address filtering

Protocols
Universal Plug and Play (UPnP)

DHCP server

DHCP client

Ports & interfaces
Ethernet LAN (RJ-45) ports
*
4
Antenna
Antenna connector type
SMA
Performance
Compatible operating systems
Windows VISTA/XP/2000
Minimum system requirements
Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM
Weight & dimensions
Dimensions (WxDxH)
220 x 150 x 32 mm
Weight
610 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Package dimensions (WxDxH)
274 x 208 x 118 mm
DSL specification
Multi-mode, ANSI T1.413 Issue 2, ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A, ITU G.994.1 (G.hs)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 6 expert reviews for D-Link DKT-810 270 Mbit/s and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
62%
|
Source | Review comments | Score |
---|---|---|
pcadvisor.co.uk
Updated:
2011-09-26 03:43:19 |
The D-Link DKT-810 bundle comprises the DSL-2740B router plus the DWA-140 Draft N USB adaptor, which goes some way to explaining the high asking price for this pair. The D-Link DKT-810 is a clean-looking device, with a trio of stubby Mimo antennae a...
![]() |
60%
|
expertreviews.co.uk
Updated:
2011-09-26 03:43:23 |
Affordable but not fast. D-Links KIT provides a Draft-n ADSL router and a USB adaptor to connect your PC or laptop to it. Installation was incredibly easy thanks to the CD-based configuration wizard, which took us through Internet settings and set...
|
60%
|
techradar.com
Updated:
2011-09-26 03:43:27 |
The D-Link DKT-810 All-In-One ADSL2+ modem router starter kit consists of a DSL-2740B router which costs £89 and a DWA-140 USB adapter that will set you back £45, both including VAT, so the boxed set saves you a whole £2.In addition to the ADSL kit, D-...
![]() ![]() ![]() |
60%
|
v3.co.uk
Updated:
2011-09-26 03:43:33 |
A good all-in-one wireless kit, but the initial installation process could be a problem if your PC is in another room.
|
60%
|
trustedreviews.com
Updated:
2011-09-26 03:43:38 |
D-Link has been busy with its wireless broadband routers and currently has one of the largest ranges on the market. Not content with this it's now started to bundle them together into a family of starter kits designed to give you a leg up into the world o...
|
70%
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.