location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4450+ 3 Years Extension Warranty large format printer Colour 1440 x 720 DPI A2 (420 x 594 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 4450+ 3 Years Extension Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA00011DA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 4450+ 3 Years Extension Warranty large format printer Colour 1440 x 720 DPI A2 (420 x 594 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1440 x 720 DPI Colour
  • - A2 (420 x 594 mm) Cut sheets
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Print speed (normal quality)
24.3 m²/Hr
Print head
180 x 8
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Cut sheets *
Yes
Maximum roll width
43.2 cm
Maximum roll diameter
15 cm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
64 MB
Performance
Sound pressure level (printing)
50 dB
Power
Power requirements
100-120 V, 220-240 V
Power consumption (PowerSave)
1 W
Power consumption (standby)
5 W
Power consumption (typical)
59 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 / XP, Windows Vista, Mac OS X 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
848 x 1105 x 354 mm
Dimensions (WxDxH)
848 x 765 x 354 mm
Weight
39.4 kg