location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI RG70SE wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RG70SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG70SE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 09:58:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI RG70SE wireless router Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
Network
Supports ISDN connection
No
VPN support
IPSec/PPTP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA-PSK, WPA2-PSK, WPS
Filtering
Yes
MAC address filtering
Yes
NAT functionality
NAT/NAPT
Protocols
DHCP server
Yes
Design
Product colour
Black
Indication light
Yes
Design
LED indicators
Yes
Certificates
Certification
CE, FCC
Antenna
Antenna gain level (max)
3 dBi
Features
Internal memory
16 MB
Flash memory
4 MB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
192 x 115 x 29 mm
Supported WAN type
PPPoE/Static IP/PPTP/DHCP
Power requirements
DC12V, 1A
Maximum data transfer rate
300 Gbit/s
Filtering description
IP, URL
Bandwidth
2.4 GHz
xDSL connection
No
Brand Image Product code Product Stock Price from
MSI Wireless Starter Kit wireless router Black MSI Wireless Starter Kit wireless router Black
(show image)
WLAN KIT Wireless Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)