location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Nylon Ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nylon Ribbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502020141 show
Category:
Device which transfers pigment to paper in various devices for impact printing. Such ribbons were part of standard designs for hand- or motor-driven typewriters, teleprinters, stenotype machines, computer-driven printers and many mechanical calculators, before electronic alternatives replaced most of them.
Typewriter Ribbons Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:19
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Features
Compatibility *
Brother AX10, AX12, AX12M, AX15, AX15M, AX20, AX22, AX24, AX25, AX250, AX26, AX28, AX300, AX325, AX350, AX400, AX425, AX450, AX475, AX500, AX525, AX550, AX600, AX625, COM300, COM300M, COM310, CORRECTRONIC140, CORRECTRONIC145, CORRECTRONIC300, CORRECTRONIC300M, CORRECTRONIC310, CORRECTRONIC320, CORRECTRONIC340, CORRECTRONIC350, CORRECTRONIC355, CORRECTRONIC360, CORRECTRONIC380, EM30, EM31, EM350, EM350E, GX6000, GX6500, GX6570, GX-6750, GX6750SP, GX7000, GX7500, GX7750, GX8000, GX8250, GX8500, GX8750, GX9000, GX9500, GX9750, GX9750SP, ML-100, ML-300, ML500, SX14, SX16, SX23, SX-4000, WP1150, WP1250, WP1350DS, WP1400D, WP1450DS, WP1500D, WP1600D, WP1700MDS, WP1800, WP2200, WP230B, WP2400, WP2410, WP2410DS, WP2450DS, WP2500Q, WP2600Q, WP2800Q, WP330MDS, WP335B, WP3400, WP3410, WP3550, WP3600D, WP3650D, WP3900DS, WP480, WP490, WP4U, WP5500DS, WP5550MDS, WP5550MDSPLUS, WP5600MDS, WP5750DS, WP5850MDS, WP5900MDS, WP60, WP620, WP65, WP660, WP660E, WP680, WP700D, WP720, WP75, WP760D, WP760DPLUS, WP80, WP800MDS, WP800MDSSP, WP85, WP90, WP900MDS, WP95, WPT470, WPT480, ZX1700, ZX1900, ZX30, ZX3000, ZX50
Weight & dimensions
Width
16 mm
Depth
111 mm
Height
125 mm
Weight
64 g
Packaging data
Package weight
75 g
Package type
Box
Quantity per pack
1 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Deutschland 2 distributor(s)