location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A580 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2463B012
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A580 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Supported aspect ratios
4:3, 16:9
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5.8 - 23.2 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.45 - 3.5 m
Flash range (tele)
0.45 - 2.2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
20 fps
Video formats supported
AVI
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
DC-in jack
No
Camera
White balance *
Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Children, Fireworks, Party (indoor), Portrait, Sports, Sunset, Landscape
Photo effects *
Black&White, Sepia, Vivid
Camera playback
Movie
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
94.3 mm
Depth
40.8 mm
Height
64.7 mm
Weight
175 g
Other features
Video capability
Yes
Interface
USB 2.0
Lens focal range
f/2.6 – f/5.5
Lens system
7/5
Built-in flash
Yes
Camera shutter speed
1/60 - 1/2000 s
Focal length (35mm film equivalent)
35 - 140 mm
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:10:49
Uk has collected 16 expert reviews for Canon PowerShot A580 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-17 06:10:49
The Canon PowerShot A580 is 9x6.5x3.5cm, the last figure is maximum and only applies at the right side where the pair of AA batteries are. When the lens is extended in use the total width is 6.5cm. The plastic case is a silver/grey colour with the sh...
72%
digicambuyer.co.uk
Updated:
2011-08-17 06:10:49
If price is high on your list of priorities, then read this. The Canon PowerShot A580 is an absolute bargain of a camera, with quite a lot going for it too. At just £100, you can nab yourself a very happy snapper indeed, with great grip and even the...
Good Great grip, Optical viewfinder, Fantastic price...
Bad Clunky controls, Plastic feel, Chromatic aberration...
80%
Cameras.co.uk
Updated:
2011-08-17 06:10:49
The Canon Powershot A580 is a 7 megapixel digital camera with a 4x optical zoom lens. It is a point and shoot model. Why Buy the Canon Powershot A580?If you are looking for a cheaper digital camera that places the emphasis on picture quality rather th...
82%
goodgearguide.com.au
Updated:
2011-11-04 09:50:29
A solid entry-level camera, the Canon PowerShot A580 takes good shots and offers most of the features a beginner needs at an affordable price.
Good Sharp pictures, minimal chromatic aberration, motion detection, custom white balance...
Bad Some colour issues, noise a little higher than normal The Final Word A solid entry-level camera, the Canon PowerShot A580 takes good shots and offers most of the features a beginner needs at an affordable price.
Bottom line A solid entry-level camera, the Canon PowerShot A580 takes good shots and offers most of the features a beginner needs at an affordable price.
75%
photoreview.com.au
Updated:
2011-11-04 09:50:29
Canons PowerShot A580 is the middle model in a trio of similar digicams that are targeted at family snapshooters. Affordably priced, their RRPs go up in $50 steps, corresponding with increasing resolution, zoom range and associated functions. All thre...
88%
Laptopmag.com
Updated:
2011-08-17 06:10:49
This budget digicam feels anything but cheap and offers solid performance.
Good Optical viewfinder, Fast 4X zoom lens, Good ergonomics...
Bad Settings can be confusing, Low-resolution LCD viewfinder, No built-in memory...
Bottom line Canon has assembled a good mix of ergonomics, features, and image quality, at an affordable price with the A580. And it looks, feels, and shoots like a camera that costs more than $149.
70%
photographyblog.com
Updated:
2011-08-17 06:10:49
The Canon Powershot A580 is a new entry-level, point-and-shoot digital camera offering an 8 megapixel sensor, 4x optical zoom lens (35-140mm), 2.5 inch LCD screen and an optical viewfinder. New features for 2008 include blur-reducing Motion Detection...
Bottom line The Canon PowerShot A580 is a worthy successor to an entire line of moderately priced, yet capable compact cameras marketed by Canon over the past couple of years. In two weeks of use, I have found basic operation to be highly intuitive, with the cont...
80%
imaging-resource.com
Updated:
2011-08-17 06:10:49
No entry-level bargain camera is going to score highly on our comprehensive tests, but the Canon PowerShot A580 proved to be pretty scrappy. Thanks to its DIGIC III processor, its performance was nothing to sneeze at. And the same imaging engine gave i...
Good DIGIC III image processor just like the big boys, Motion detection to adjust ISO for best exposure, Facial detection for portraits and to confirm those smiles afterwards, Good body design, easy to hold and lightweight, Good color saturation, Good indoo...
Bad Difficult battery/card compartment latch, Burned out highlights with blooming, Poor digital zoom, Flash washes out extreme Macro shots, High barrel distortion, High chromatic aberration at wide angle, Soft corners at wide angle, High contrast in harsh...
Bottom line No entry-level bargain camera is going to score highly on our comprehensive tests, but the Canon PowerShot A580 proved to be pretty scrappy. Thanks to its DIGIC III processor, its performance was nothing to sneeze at. And the same imaging engine gave i...
0%
pcmag.com
Updated:
2011-08-17 06:10:49
Canons A-series entry-level point-and-shoot cameras are high-quality, easy-to-use, and very affordable—in short, theyre a terrific value. Case in point: We were impressed with the PowerShot A590 ISs advanced features and sweet sub-$200 price. The...
Good Inexpensive, even for an entry-level camera. Face detection.
Bad Fewer features than the $179.99 PowerShot A590 IS. Bulky, boring design.
Bottom line The Canon PowerShot A580 is a fine entry-level point-and-shooter, but for $30 more you can get the nearly identical A590 IS, which adds image stabilization and manual controls...
60%
steves-digicams.com
Updated:
2011-08-17 06:10:49
Sharing most of the features and visual virtues of its image stabilized sibling, the PowerShot A590 IS, including a fast 4X (35mm-140mm equivalent) optical zoom lens, the PowerShot A580 camera features an 8-megapixel CCD image sensor, the option of ful...
0%
infosyncworld.com
Updated:
2011-08-17 06:10:49
The Canon PowerShot A580 undercuts the PowerShot 590 IS by $30 but lacks some key features. Is it a better deal?...
Good good overall image quality, wide selection of ISO sensitivities, white-balance control.
Bad Slow image-processing, tends to over-sharpen, some fringing issues, serious focus-inconsistency.
Bottom line Ignoring the existence of the PowerShot A590 IS, the Canon PowerShot A580 would be a great point-and-shoot for the money. Unfortunately, for our recommendation, the A590 IS does exist, it offers optical image-stabilization and possibly superior focus...
63%
Brand Image Product code Product Stock Price from
Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
(show image)
2567B010 970 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
(show image)
2555B009 90 IS 0.00
(excl. VAT)
0 (incl. VAT)