location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung U700 5.59 cm (2.2") 86 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U700MSB
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung U700 5.59 cm (2.2") 86 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Design
Product colour *
Silver
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
42 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Sensor type
CMOS
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
5 h
Standby time (2G) *
270 h
Weight & dimensions
Weight *
86 g
Width
50 mm
Depth
12.1 mm
Height
103 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch, To-do list
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Other features
Interface
USB 2.0, SyncML DS
Networking type
EDGE, GPRS, HSDPA, UMTS
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:58:13
Uk has collected 6 expert reviews for Samsung U700 5.59 cm (2.2") 86 g Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
stuff.co.nz
Updated:
2013-11-15 22:58:12
The Samsung U700 is a nifty sliding 3G model with one of the most impressive camera set-ups of any cellphone Ive ever seen, but when it comes to its other features was somewhat lacking. This super-slim little number is packed full of extras, some trul...
60%
slashphone.com
Updated:
2013-11-15 22:58:12
Verizon Wireless Gleam Turns Purple Last update: 25-01-08 Submitted by ahbao Views: 1501 Home Mobile Phones SamsungVerizon Wireless Gleam by Samsung is now available in purple today.The purple Gleam’s living wallpaper capability allows Verizon Wi...
0%
phonearena.com
Updated:
2013-11-15 22:58:12
The Samsung Gleam U700 is a fashionable flip phone, sporting a shiny black and gold exterior, and is targeted to consumers that are looking for a mid-range phone at a modest price. Even though it lacks the 2GB of internal memory that is featured on the...
Good Excellent call quality and signal reception, QVGA internal display, Stereo speakers, Bluetooth music support...
Bad Smaller than average external display, Shiny keypad that reflects sunlight, Software occasionally restarted...
Bottom line We are overall quite happy with using the Samsung Gleam. It is a nice addition to Verizon’s line-up, and is a better quality device than the K1m or VX8700. Both the call quality and reception were excellent, beating out most other mid-range phones. The...
70%
tech-faq.com
Updated:
2013-11-15 22:58:13
The Samsung Gleam is a highly attractive phone with universal packaging that will appeal to males and females. The phone has a jazzy look with a black sheen and midnight blue accents. Or if a user wants the royal treatment it comes in gold with a loo...
Good Extremely attractive, modernized flip phone ,V Cast System and top-notch MP3 player , CDMA2000 1× EVDO and WAP 2.0 Browser with 3G data speed , 2.0 Bluetooth capability ,VZ Navigator for the frequent traveler ,Up to 10 minutes of video shooting allowan...
Bad Less built-in memory than other similar phones ,Very small external display just 1” and brightness is less than desirable in sunlight ,The gold version of the phone’s keypad is silver and reflects the sun too much during the daytime...
Bottom line The Samsung Gleam-U700 shines above other phones in its class. It has far more pleasing features than disappointing ones to offer. It is a phone anyone from any walk of life would be proud to own.
0%