location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-20B6E TV 50.8 cm (20") XGA 430 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-20B6E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-20B6E
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:50:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-20B6E TV 50.8 cm (20") XGA 430 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - XGA 1024 x 768 pixels 4:3
  • - 430 cd/m² 25 ms 500:1
More>>>
Display
Display diagonal *
50.8 cm (20")
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
430 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1024 x 768 pixels
Audio
Audio system
NICAM/A2 Stereo Sound
Weight & dimensions
Width (without stand)
673 mm
Depth (without stand)
244 mm
Height (without stand)
452 mm
Weight (without stand)
8.6 kg
Other features
I/O ports
Input 1: 21-pin Euro-SCART Input 2: S-VIDEO, VIDEO, AUDIO Input 3: PC input (15-pin mini D-Sub) Output: AUDIO PC compatible: Analogue D-Sub 15pin
Power supply
71 W
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E