location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips StyleShaver waterproof styler and shaver QS6160/32

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StyleShaver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
waterproof styler and shaver QS6160/32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS6160/32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103588771 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:38
The date of the most recent change of this product data-sheet in Icecat.
Beard and stubble trimmer
Beard and stubble trimmer

A full-size (32-mm) Philips beard and stubble trimmer with 12 adjustable length settings from 0.5 mm to 10 mm makes it easy to get exactly the length you want. Turn the wheel to lock in your perfect length setting. The durable metal trimmer with skin-friendly rounded edges guarantees a precise and even trim.

Reversible trimmer
Reversible trimmer

Take off the adjustable length comb, and there's a reversible precision trimmer underneath. One side is a 32 mm high-performance trimmer. Turn it around, and there is a 15 mm wide precision trimmer – perfect for getting into small spaces, like under your nose or around your mouth. It's designed to cut very close while still protecting your skin, and its small size and angled design make it easy to see what you are doing for fine lines and details.

Dual foil shaver with trimmer
Dual foil shaver with trimmer

The dual foil shaver makes it easy to clean up stubble around your beard, even on your neck. The mid-trimmer catches longer, tougher hairs and the 2 floating foils shave everything else perfectly smooth.

100% waterproof
100% waterproof

Shave or trim your beard where you want to, wet or dry. When you're done, just rinse it off under the tap.

Battery light
Battery light

Battery light glows light blue when full and blinks orange when 10 minutes remain.

1-hour charge
1-hour charge

The powerful lithium ion battery lasts for 50 minutes after a 1 hour charge. A quick 10 minute charge gives you 10 minutes of grooming time, so it's always ready when you are.

Power light
Power light

The trimmer button lights up when the trimmer is on, and the shaver button lights up when the shaver is on, so you always know which end is running.

Travel lock
Travel lock

Press any button for 3 seconds to activate the travel lock, so the product doesn't get turned on accidentally. A red lock symbol between the buttons shows when the travel lock is on.

Detail and beard combs
Detail and beard combs

The detail comb gives you more precision as you trim. Use it instead of the beard comb to get into tight spots, or to round off the edges of your beard. The beard comb gives you more control for an even trim.

Built to last
Built to last

All of our grooming products are built to last. They come with a 2 year worldwide guarantee, worldwide voltage compatibility, and they never need to be oiled.

Skin-friendly high-performance
Skin-friendly high-performance

The steel blades of the electric shaver lightly brush against each other, so they sharpen themselves as you trim! The blades stay extra-sharp to always cut hairs neatly and effectively, but have rounded blade tips and combs to prevent skin irritation.

Charging stand and pouch
Charging stand and pouch

The foldable charging stand is designed to fit into even the smallest spaces, so you can charge it wherever you want and easily take it with you when you travel. The pouch protects your shaver during travel and gives you a convenient place to store it when not in use.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas — Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Design
Product colour *
Metallic
Power
Operating time *
50 min
Power
Charging time
1 h
Fast charging
Yes
Battery charge indicator
Yes
Country Distributor
Deutschland 1 distributor(s)