location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4580dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574553771 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 13.4 kg
More>>>
Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
12 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
200 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
104
Fax broadcasting
114 locations
Fax dual access
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
210 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (printing)
43 dB
Sound pressure level (duplex printing)
43 dB
Sound pressure level (copying)
43 dB
Sound pressure level (scanning)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
1220 W
Power consumption (off)
3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
13.4 kg
Packaging content
Bundled software
Presto! Page Manager, MF Toolbox, Remote User Interface (RUI)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
390 x 429 x 361 mm
Network ready
Yes
Compatible operating systems
Windows 7, Windows Server 2008, Windows Server 2003, Windows 2000, Windows XP, Windows Vista, Mac OS X 10.4.9 - 10.6.x, Linux
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Colour scanning
Yes
Connectivity technology
Wired
Duplex (double-sided)
Yes
Full duplex
Yes
Legal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:17:56
Uk has collected 4 expert reviews for Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 04:17:56
The Canon i-sensys 4580dn is identical to the MF4570dn with an automatic double-sided 50-page loader in addition. The machine is otherwise the same. It will therefore give the same print quality, there will be the same cost per page (the same cartridge...
Good Good speeds, Networked, fax and doublesided with additional 50page loader, Turns on rapidly from sleep mode, Quieter than average, Intuitive and easy to use...
Bad High cost per page: 2.8 pence, Shades of grey poorly reproduced, Copies are poor quality, Consumables supplied but partially empty...
Bottom line The Canon i-sensys MF4580dn is a responsive printer, turns on fast and prints rapidly. Nevertheless quality won't satisfy the most demanding and cost per page is quite high if you do a lot of printing...
60%
gadgetspeak.com
Updated:
2013-05-19 01:30:17
Sometimes – like here – you see a product and many months elapse before it arrives. This is a laser colour multi function unit. You now probably think large and heavy, while a lot of inkjets are smaller it is not that heavy...
80%
Country Distributor
Nederland 1 distributor(s)