location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-Z8450WUNL Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-Z8450WUNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H462940LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-Z8450WUNL Large venue projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 7000 ANSI lumens
  • - Lamp 2500 h
  • - WUXGA (1920x1200) 5000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500")
  • - Ethernet LAN
  • - AC 911 W
More>>>
Projector
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance
2.2 - 19 m
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
5000:1
Projector brightness (economic mode)
5300 ANSI lumens
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
340 W
Lamps quantity
2 lamp(s)
Lens system
Focal length range
36 - 57.35 mm
Aperture range (F-F)
1.65 - 2.51
Zoom ratio
1.6:1
Horizontal lens shift range
-20 - 20%
Vertical lens shift range
-70 - 70%
Video
Full HD *
Yes
Supported video modes
1080p, 240p, 480p, 540p, 576p, 720p, 960p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
35 dB
On Screen Display (OSD)
Yes
Features
On Screen Display (OSD) languages
Arabic, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Slovenian, Thai, Turkish, Ukrainian
Noise level *
40 dB
Country of origin
China
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
911 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
738 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
534 mm
Depth
734 mm
Height
167 mm
Weight *
22 kg
Package width
610 mm
Package depth
870 mm
Package height
320 mm
Package weight
25 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
4 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
143 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
4 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
143 cm
Other features
Aspect ratio
16:10
Package dimensions (WxDxH)
653 x 910 x 331 mm
RS-232 ports
1