location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-415NW laser printer Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-415NW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-415NW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 14:03:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-415NW laser printer Colour 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB 533 MHz
More>>>
Printing
Print speed (black, draft quality, A4/US Letter)
18 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Features
Maximum duty cycle *
40000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
256 MB
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
32 dB
Design
Product colour *
Brown, White
Display
LCD
Power
Power consumption (printing) *
380 W
Power consumption (standby)
50 W
Power consumption (off)
1.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
16.6 kg
Dimensions (WxDxH)
420 x 426 x 264 mm
Other features
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Wireless technology
Wi-Fi
Compatible operating systems
Windows XP (32/64 bit) Windows Vista (32/64 bit) Windows 7 (32/64 bit) Windows Server 2003 (32/64 bit) Windows Server 2008 (32/64 bit) Windows Server 2008 R2 Mac OS X 10.4-10.7 Linux OS Unix OS
Power LED
Yes
Stand-by LED
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 02:38:25
Uk has collected 11 expert reviews for Samsung CLP-415NW laser printer Colour 9600 x 600 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2013-05-18 02:38:25
With its fast speed and above-par output quality, the color laser Samsung CLP-415NW$438.58 at PinnacleMicro delivers nicely on two of the most important issues for any printer. Add in paper handling suitable for light to medium-duty use in a micro or smal...
Good Fast. High-quality output across the board, particularly for graphics and photos. Ethernet and Wi-Fi. Wi-Fi Direct.
Bad No duplexer. Only 250-sheet input capacity. No optional trays available...
Bottom line The CLP-415NW color laser offers fast speed and above-par output quality, making it an excellent choice for micro and small offices with light to medium-duty print needs...
80%