location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-4195N multifunction printer Laser A4 9600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-4195N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-4195N
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-4195N multifunction printer Laser A4 9600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 21.4 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Time to first copy (black, normal)
16 s
Time to first copy (colour, normal)
16 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, USB
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, C5, C6, DL
Paper tray media weight
0 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
380 W
Power consumption (standby)
50 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21.4 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
420 x 426 x 448 mm
Network ready
Yes
Compatible operating systems
Microsoft Windows XP 32/64 bit, Vista 32/64 bit, 2003 Server 32/64 bit, 2008 Server 32/64, 7 32/64 bit, 2008 Server R2, Mac OS X 10.4 - 10.7, Linux, Unix
Emulations
SPL, PCL5Ce, PCL6C, PS3, PDF v1.7
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:30:48
Uk has collected 9 expert reviews for Samsung CLX-4195N multifunction printer Laser A4 9600 x 600 DPI 18 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itproportal.com
Updated:
2013-08-31 01:30:47
The Samsung CLX-4195FW (£375 online) delivers most of the basics you're probably looking for in a colour laser MFP, from fast speed to a full set of MFP features. That alone is enough to make it a potentially good fit for a micro or small office with ligh...
Good Fast printing speed, Automatic document feeder, Touchscreen controls, Ethernet and Wi, Fi...
Bad No duplexer, Only 250, sheet capacity with no upgrade...
Bottom line The one potential shortcoming for this printer is its paper handing. If you need automatic duplexing, a higher paper capacity, or at least a real manual feed tray, you'll have to look elsewhere. If the paper handling is good enough for your needs, howeve...
80%
pcmag.com
Updated:
2013-08-31 01:30:47
The Samsung CLX-4195FW ($450 street) delivers most of the basics you're probably looking for in a color laser MFP, from fast speed to a full set of MFP features. That alone is enough to make it a potentially good fit for a micro or small office with light...
Good Fast. Automatic document feeder. Touch-screen controls. Ethernet and Wi-Fi. Wi-Fi Direct.
Bad No duplexer. Only 250-sheet input capacity with no optional trays available...
Bottom line The CLX-4195FW color laser MFP offers fast speed, reasonably good output quality, and suitable paper capacity for light to moderate-duty printing in a micro or small office...
80%
printercomparison.com
Updated:
2014-06-28 02:00:54
£289.63 Leo Office Supplies£483.16 ShopletSamsung had me out to their headquarters in New Jersey this summer to show off their new line of A3 and A4 printers and now we have two of the new models in our office for review.Today, we'll be sharing our full r...
Good Ease of use, Print quality, Samsung Mobile Print App...
Bad Manual duplexing, Cancel job functionality, Print pauses...
70%