location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-720NW label printer Direct thermal 300 x 300 DPI 150 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-720NW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-720NW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766712026 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:49
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Direct thermal
Maximum resolution *
300 x 300 DPI
Print speed *
150 mm/sec
Print speed
93 lpm
Maximum printing width *
5.9 cm
Paper handling
Autocutter
Yes
Maximum label width
6.2 cm
Maximum label length
1 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
Yes
Wi-Fi *
Yes
PC connected
Yes
RS-232 ports
1
RS-232 interface
Yes
Performance
Flash memory
6 MB
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, ITF-14, MaxiCode, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Performance
Number of box types
6
Tape type
DK
Image formats supported
BMP, GIF, JPG, PNG, TIF
Number of styles
10
Underline
Yes
Design
Product colour *
Black
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
182 mm
Depth
240 mm
Height
291 mm
Weight
1.81 kg
Packaging data
Package weight
2.5 kg
Other features
Dimensions (WxDxH)
128 x 236 x 153 mm
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 06:40:04
Uk has collected 5 expert reviews for Brother QL-720NW label printer Direct thermal 300 x 300 DPI 150 mm/sec Wired & Wireless Ethernet LAN DK Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2013-06-12 06:40:01
Brother has introduced a label printer that you can connect to your network. Most label printers work the best when connected via USB directly to your PC, but the QL-720NW you can put in a central location. Anyone connected to the network, can print add...
Bottom line The Brother QL-720NW is fairly affordable with a price tag of around £105. Its print quality is good, especially on the high-resolution setting, and it prints fast. Where this label writer distinguishes itself is with its network functionality, making i...
0%
itreviews.com
Updated:
2013-06-12 06:40:01
A close cousin to the Editors’ Choice Brother QL-700 that I recently reviewed, the Brother QL-720NW ($169.99 direct ) is basically the same label printer with Ethernet and Wi-Fi added, so you can share it on a network. That means it starts with essentiall...
Bottom line The Brother QL-720NW label printer offers fast printing along with the ability to share it on a network...
80%
pcmag.com
Updated:
2013-06-12 06:40:03
A close cousin to the Editors' Choice Brother QL-700 that I recently reviewed, the Brother QL-720NW ($169.99 direct ) is basically the same label printer with Ethernet and Wi-Fi added, so you can share it on a network. That means it starts with essentiall...
Good Fast. Automatic cutter. Wi-Fi and Ethernet connectors let you print over network. Can print stamps.
Bad Stamp printing works only with a USB connection. Software is highly capable, but can be overwhelming for casual users...
Bottom line The Brother QL-720NW label printer can connect to a network to let the entire office print labels, but it can print stamps only over a USB connection...
80%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)