location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VIXIA HF M500 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIXIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF M500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6096B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon VIXIA HF M500 Handheld camcorder 2.37 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 200x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.4 - 436 mm
Optical zoom *
10x
Filter size
43 mm
Digital zoom *
200x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
3
Minimum focal length (35mm film equiv)
43.4 mm
Maximum focal length (35mm film equiv)
436 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Maximum memory card size *
64 GB
Memory slots
1
Focusing
Focus adjustment
Auto/Manual
Normal focusing range
1 - ∞
Macro focusing range
0.01 - ∞
Face detection
Yes
Exposure
Light exposure modes
Manual
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset, Underwater
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten
Flash
Built-in flash *
No
External flash connector
Yes
Built-in light
No
Shutter
Shutter speed (video)
0.0005 s
Shutter speed (photo)
0.002 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
1.2 lx
Image processor
DIGIC DV III
3D *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1920 x 1080 pixels
Video formats supported
AVCHD, MPEG4
Supported video modes
1080p
Analog signal format system
NTSC
Capture modes
FXP, LP, MXP, SP, XP+
Still image
Maximum image resolution *
1920 x 1080 pixels
Still image resolution(s)
1920 x 1080
Audio
Audio system
Dolby Digital 2.0
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Audio formats supported
AAC, AC3, MP4
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Microphone in
Yes
USB connector type
Mini-USB A, Mini-USB B
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
68 mm
Depth
121 mm
Height
64 mm
Weight *
310 g
Packaging content
Cables included
HDMI, USB
Quick start guide
Yes
Stylus pen
Yes
AC adapter included *
Yes