location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M251nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M251nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF147A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112446505 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 328105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:35:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 May 2015
Product end of life date
Bullet Points HP LaserJet M251nw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 128 MB 750 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
18.5 s
Time to first page (colour, normal)
19 s
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum input capacity
150 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Photo paper, Plain paper, Recycled paper
Multi-purpose tray media types
Heavyweight paper, Letterhead, Preprinted forms
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
63 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, SSL/TLS, WPA
Management protocols
SNMPv1/v2/v3, HTTP/HTTPs, Telnet
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Processor frequency
750 MHz
Design
Product colour *
Black
Display
LCD
Power
Power consumption (printing) *
315 W
Power consumption (off)
0.2 W
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 9, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Minimum processor
233 MHz
Minimum RAM
512 MB
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
405 x 512 x 354 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2340 mm
Weight
18.8 kg
Dimensions (WxDxH)
405 x 453 x 265 mm
Packaging data
Package weight
22.8 kg
Logistics data
Pallet gross weight
660.3 kg
Products per pallet
28 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Input capacity for envelopes (primary tray)
10 sheets
Print margin bottom (A4)
4.3 mm
Print margin left (A4)
4.3 mm
Print margin right (A4)
4.3 mm
Print margin top (A4)
4.3 mm
Print quality (colour, best quality)
600 DPI
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Supported network protocols
TCP/IP, IPv4, IPv6, Bonjour
Package dimensions (WxDxH)
500 x 333 x 550 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:23:00
Uk has collected 14 expert reviews for HP LaserJet M251nw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-05-18 01:22:58
Low-cost colour laser printers such as the £219 HP LaserJet Pro 200 Colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet printer is a mu...
Bottom line The HP LaserJet Pro 200 Colour Printer M251nw offers good colour output quality and connectivity with an easy-to-use touchscreen control panel. Unfortunately the toner is pricey and there is no automatic two-sided printing. If you are in the market for...
60%
macworld.co.uk
Updated:
2013-05-18 01:22:58
Low-cost color lasers like the HP LaserJet Pro 200 colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much better deal). Unfortuna...
Good Easy-to-use touchscreen control panel; Good colour output quality...
Bad Pricey toner; No automatic duplex...
Bottom line Expensive toner and the lack of two-sided printing are typical deficiencies among low-priced color laser printers. While they can add to the cost of ownership, our tests with inkjets show that light-volume users may not feel the ink or toner pinch for som...
60%
itproportal.com
Updated:
2013-05-18 01:22:59
The HP LaserJet Pro 200 Color M251nw (which retails at £220) is both a perfectly capable colour laser printer and an awkward fit for either of its two most likely uses. As a personal printer, it's a little big to share a desk with. As a shared printer in...
Good High quality text and graphics, Fast printing speed, Ethernet and WiFi, Touchscreen control panel...
Bad Limited paper handling, Rather bulky...
Bottom line There’s a lot to like about this HP printer, with its reasonably fast speed, conveniences like touchscreen controls, and high quality output, particularly for text. If the paper handling is sufficient for your needs, and particularly if you need excelle...
70%
trustedreviews.com
Updated:
2013-05-18 01:22:59
HP really needs to rationalise its model names, which are about as complex as the management structure of BBC News. This one is called the LaserJet Pro 200 Color M251nw. The 200, at least, appears superfluous. This is a low-end colour laser printer, provi...
Good Print directly from USB drive, USB, Ethernet and wireless connections, Can use special media...
Bad Only one, 150-sheet paper tray, Slow print for class, No duplex print...
Bottom line The HP LaserJet Pro 200 Color M251nw has a top claimed speed of 14ppm, and since it has an inline print engine, it's just as fast in colour as it is in black print. However, 14ppm is a bit optimistic. Even though the first page out claim of 19s isn't far...
70%
pcworld.in
Updated:
2013-05-18 01:22:56
Low-cost color lasers like the $329 (as of 03/20/2013) HP LaserJet Pro 200 color Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that ). Unfortunately, color laser models in this price ra...
0%
techworld.com
Updated:
2013-05-18 01:22:57
Low-cost colour laser printers such as the £219 HP LaserJet Pro 200 Colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet printer is a mu...
Bottom line The HP LaserJet Pro 200 Colour Printer M251nw offers good colour output quality and connectivity with an easy-to-use touchscreen control panel. Unfortunately the toner is pricey and there is no automatic two-sided printing. If you are in the market fo...
0%
macworld.com
Updated:
2013-05-18 01:22:58
Low-cost color lasers like the $329 (as of 03/20/2013) HP LaserJet Pro 200 color Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much bet...
Good Easytouse touchscreen control panel, Good color output quality...
Bad Pricey toner, No automatic twosided printing...
70%
computershopper.com
Updated:
2013-05-18 01:22:58
of PageWide-based printers into the business-printer market will most likely cause printer makers, HP, to reevaluate their color laser pricing and positioning. Recently released color laser models, such as the $329.99-MSRP HP LaserJet Pro 200 Color Pr...
Good Good print quality, Easy-to-use color touch control panel, Respectable print speeds...
Bad No automatic duplexing, Small paper drawer, No override input source, High cost per page...
Bottom line This single-function color laser prints good-looking documents fast, but its small input drawer and exceptionally costly toner limit its appeal to business users, barring ones with very modest printing needs...
50%
pcmag.com
Updated:
2013-05-18 01:22:59
The HP LaserJet Pro 200 color M251nw%displayPrice% at %seller% is both a perfectly capable color laser printer and an awkward fit for either of its two most likely uses. As a personal printer, it's a little big to share a desk with. As a shared printer in...
Good High quality text and graphics. Fast. Ethernet. Wi-Fi.
Bad Limited paper handling, with only 150-sheet capacity, no manual feed, and no duplexer...
Bottom line The HP LaserJet Pro 200 color M251nw laser printer delivers speed and output quality, but its paper handling is suitable for only light duty use even by micro office standards...
70%
pcworld.com_techhive.com
Updated:
2013-09-07 01:09:06
Low-cost color lasers like the $329 (as of 03/20/2013) HP LaserJet Pro 200 color Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much bet...
Good Easy-to-use touchscreen control panel, Good color output quality...
Bad Pricey toner, No automatic two-sided printing...
60%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)