location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC P232W-BK-SV computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P232W-BK-SV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P232W-BK-SV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC P232W-BK-SV computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 29 W
More>>>
Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
31.5 - 83 kHz
Vertical scan range
50 - 85 Hz
Digital horizontal frequency
31.5 - 118.4 kHz
Digital vertical frequency
50 - 85 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Pivot
Yes
Picture-in-Picture
No
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
29 W
Power consumption (PowerSave)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
10 - 85%
Operating altitude
0 - 2000 m
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width (with stand)
543.6 mm
Depth (with stand)
227.6 mm
Height (with stand)
338 mm
Weight (with stand)
9.2 kg
Width (without stand)
543.6 mm
Depth (without stand)
74 mm
Height (without stand)
322.4 mm
Packaging content
Cables included
AC, DisplayPort, DVI, USB, VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Compatibility
MDSVSENSOR3 SVIISOFT
Display
LCD
TV tuner integrated
No
Sync input impedance
75 Ω
Number of products included
1 pc(s)
Placement supported
Horizontal
Certification
TCO, RoHS
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-11-14 11:47:11
Uk has collected 3 expert reviews for NEC P232W-BK-SV computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%