location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2567B010 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:39:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.3"
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,2272 x 1704,2816 x 2112,3648 x 2048,3648 x 2736
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
6.6 - 33 mm
Focusing
Focus *
TTL
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.30 - 3.5 m
Flash range (tele)
0.30 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Custom colour
Yes
Histogram
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-5L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.4 mm
Depth
27.4 mm
Height
57.2 mm
Weight
155 g
Packaging content
Bundled software
ZoomBrowser EX/ImageBrowser/PhotoStitch
Other features
Video capability
Yes
Dimensions (WxDxH)
95.4 x 57.2 x 27.4 mm
Interface
USB
Lens focal range
f/3.2 - f/5.7
Lens system
8 / 6
Built-in flash
Yes
Camera shutter speed
15 - 1/1600 s
Focal length (35mm film equivalent)
37 - 185 mm
Compatible operating systems
Windows 2000 SP4/XP SP2/Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:44:26
Uk has collected 43 expert reviews for Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 05:43:27
The Ixus 9xx series is being released at an unhindered speed. The previous model barely hits the market and we start to see the lens of its successor on the horizon. Thus, the Ixus 970 IS arrives with its 5x zoom and innovative design. However, it d...
Good Quality of images up until 800 ISO, 5x stabilized zoom, Optical viewfinder, though not too precise, Excellent macro mode...
Bad New design that’s not too comfortable, No exposure bar when shooting, No wide angle, No HD format in video...
60%
digicambuyer.co.uk
Updated:
2011-08-14 05:43:38
The Canon IXUS 970 IS updates the IXUS 950 IS and provides improved technology on various fronts. A 5x optical zoom lens plus another two megapixels, giving the camera ten-megapixel resolution, stand out.The new lens has a disappointing wide end of j...
Good Build, Easy to use, Image stabilisation...
Bad No RAW shooting, Soft lens periphery, Image noise over ISO 400...
80%
techadvisor.co.uk
Updated:
2011-08-14 05:43:42
Canon’s Ixus line is renowned for its styling, but the Digital Ixus 970 IS’s design is a triumph of style over substance. It looks great but its ergonomics are terrible, which is a shame as the technology inside the pretty shell allows you to...
Bottom line The Canon Digital Ixus 970 IS is pricey next to its rivals, and its performance doesn’t justify this. Neil Bennett, Digital Arts Lowest online price: ££292.30...
60%
digitalartsonline.co.uk
Updated:
2011-08-14 05:43:48
Canon’s Ixus line is renowned for its styling, but the Ixus 970 IS’s design is a triumph of style over substance. It looks great but its ergonomics are terrible, which is a shame as the technology inside the pretty shell allows you to capture some grea...
50%
expertreviews.co.uk
Updated:
2011-08-14 05:44:12
Canons flagship Ixus camera isnt the style icon weve come to expect from the range. The 2½in screen is standard on cameras costing half as much, and the curved plastic front picked up scratches during our review. The five-way navigation pad doubl...
60%
theregister.co.uk
Updated:
2011-08-14 05:44:18
The Ixus 970 isn’t ugly, but it’s not as good looking as previous Canon cameras we’ve seen. The left-hand side of the body has a straight edge while the right tapers to a smooth rounded curve. The top has a large shutter button and zoom...
Bottom line The Ixus 970 performs well, but then so do many cameras at this price point. We’re not sure about the new design, and nor are we that thrilled with the features, even with a 5x optical zoom. On paper, the feature set looks pretty decent, but the lac...
65%
pocket-lint.com
Updated:
2011-08-14 05:44:21
Stylish and great build quality combine with a natty set of features to produce a stylish snapper capable of good results...
Good Build and design, image stabilisation, low ISO image quality...
Bad No "true" manual controls – even in manual, high ISO image noise, zoom lens does not provide a wide enough field of view.
Bottom line Stylish and great build quality combine with a natty set of features to produce a stylish snapper capable of good results...
80%
Cameras.co.uk
Updated:
2011-08-14 05:44:24
The Canon IXUS 970 IS is a 10 megapixel digital camera with a 5x optical zoom lens. It has a metal body and is a step up in overall quality compared to most point and shoot digital cameras. Why Buy the Canon IXUS 970 IS?The Canon IXUS range has always...
86%
goodgearguide.com.au
Updated:
2011-11-04 10:25:04
With few flaws a lot to like, the IXUS 970IS is another great compact camera from Canon. Its most noteworthy feature is the stabilised 5x optical zoom, but there should be something for most users in this package.
Good 5x optical zoom with Optical Image Stabilisation, sharp images, good noise performance up to ISO 800, looks fantastic...
Bad Some chromatic aberration issues, power button poorly designed The Final Word With few flaws a lot to like, the IXUS 970IS is another great compact camera from Canon. Its most noteworthy feature is the stabilised 5x optical zoom, but there should be so...
Bottom line With few flaws a lot to like, the IXUS 970IS is another great compact camera from Canon. Its most noteworthy feature is the stabilised 5x optical zoom, but there should be something for most users in this package.
85%
stuff.tv
Updated:
2014-03-20 01:27:21
Having recently marveled at the wonderful build quality and 21st-century styling of the IXUS 80 IS, and sighed with relief that Canon had apparently recaptured some of its mojo, it was with high expectations that we unboxed the IXUS 970 IS. After all...
Good Optical viewfinder. Good images. Great image stabiliser...
Bad Cheap, plasticky feel. High price. Small LCD...
Bottom line In too many ways, this IXUS isn’t good enough to justify its high price...
60%
dpinterface.com
Updated:
2011-08-14 05:43:22
The Canon PowerShot SD970 Digital ELPH continues the ‘large zoom’ Digital ELPH line for those who want above average zoom in a compact camera. The SD970 Digital ELPH features a new, sleeker design, a higher resolution 3 inch LCD screen but keeps the s...
Bottom line The Canon PowerShot SD970 Digital ELPH continues the ‘large zoom’ Digital ELPH line for those who want above average zoom in a compact camera. The SD970 Digital ELPH features a new, sleeker design, a higher resolution 3 inch LCD screen but kee...
0%
electronicsme.com
Updated:
2011-08-14 05:43:24
The Canon PowerShot SD890 IS Digital Camera is the latest in Canon's successful line of Digital Elph compact point and shoot cameras. Successor to the popular SD850 IS Digital Elph, the SD890 IS ups the megapixel count from 8MP to 10MP and the zoom ran...
Bottom line If you're looking for a slim design point and shoot camera with a fairly decent zoom range, the SD890 IS definitely deserves a look. It offers one of the longest zooms for a camera in its class, although it sacrifices a bit on the wide angle end. Image...
76%
techtree.com
Updated:
2011-08-14 05:43:26
The ultra compact and lifestyle segment from Canon, the IXUS series, has another addtion, the 970 IS. It is a 10 MP ultra-compact camera from Canon and comes with a 37-185 mm lens that has a 5x optical zoom capability and Canons optical image stabilis...
Good Optical Image Stabilization, 5x optical zoom lens, Face Detection, Good image quality, Good macro area and quality.
Bad Inaccurate optical viewfinder, Awkward Control Dial and On/Off button, Noise suppression softens the pictures, Expensive.
Bottom line The Canon IXUS 970 IS is a good looking camera and comes packed with features that would appeal to the aam junta as well those who want to do a little more than point-and-shoot. It delivers above average results and works well in most conditions. But...
70%
infosyncworld.com
Updated:
2011-08-14 05:43:30
Philip Berne takes a curvy new 10-megapixel compact camera to a concert in our Canon Powershot SD890 IS review.
Good Good all-around camera for portraits. Packs a bit more zoom than most compacts. Nice color features make for fun, artistic shots...
Bad Design problems make shooting, adjusting settings difficult. Lacks wide range of scene modes. Panorama not as robust as we like...
Bottom line Weve been using Canons digital ELPH shooters since the beginning, and while were glad to see them step away from the staid, box-of-cards form factor, were always concerned when design changes make a camera more difficult to use. It was tough to k...
69%
dcresource.com
Updated:
2011-08-14 05:43:33
Canons PowerShot SD890 IS Digital ELPH is a good choice for those who want a little extra zoom power from a compact camera. It offers very good photo quality (in good light), a 5X zoom lens, optical image stabilization, good performance, and plenty o...
Good Very good photo quality (in good light), 5X optical zoom in a compact, stylish body, Optical image stabilization, Generally snappy performance, Optical viewfinder, a rarity in this class (even though its tiny), Redeye not a problem thanks to automatic...
Bad Images are on the noisy side in low light, Some corner blurring, LCD very difficult to see when wearing polarized sunglasses, Lens is on the slow side (in terms of aperture), Sluggish flash recharging, Difficult to access power button, More manual cont...
Bottom line Canons PowerShot SD890 IS Digital ELPH is a good choice for those who want a little extra zoom power from a compact camera. It offers very good photo quality (in good light), a 5X zoom lens, optical image stabilization, good performance, and plenty of...
0%
asiaone.com
Updated:
2011-08-14 05:43:35
By Dr. Chan Teng Heng, A Biz Professor Who Loves All Techie, Imagery and Digital Stuff.The Canon IXUS 970IS camera is the top model of the IXUS range and was launched in Singapore in March 2008.The camera, in shiny silver color and wedge-shaped, tapere...
0%
pcmag.com
Updated:
2011-08-14 05:43:37
When a series of products is as successful as Canons PowerShot line, its almost impossible not to approach each new offering with high expectations. Canon has produced hit after hit, including our Editors Choice picks, the SD790 IS and SD1000. Whi...
Good Vivid color in night shots. Excellent video quality. Can start up in review mode and preview scene modes on LCD. Impressive battery life.
Bad Pricey. Awkward Power button. Scroll wheel takes some getting used to.
Bottom line The Canon PowerShot SD890 ISs quirky design can be a bit of a pain, and its not the cheapest compact camera you can buy, but this fully loaded shooter pumps out high-quality images...
80%
devhardware.com
Updated:
2011-08-14 05:43:40
The SD890 IS is the latest addition to a very successful line of highly functional and affordable cameras from Canon. This newest camera brings back many of the power-packed features of the SD line and adds a few new ones to offer an even more versatil...
0%
techworld.com
Updated:
2011-08-14 05:43:43
Canon’s Ixus line is renowned for its styling, but the Digital Ixus 970 IS’s design is a triumph of style over substance. It looks great but its ergonomics are terrible, which is a shame as the technology inside the pretty shell allows you to capture...
Bottom line The Canon Digital Ixus 970 IS is pricey next to its rivals, and its performance doesn’t justify this...
0%
whatdigitalcamera.com
Updated:
2011-08-14 05:43:55
The three-figured IXUS range from Canon has always married quality spec and quality design, with the 970 IS being the company’s latest fusion of the two. Yet, as competent as the spec is, it’s the design that first strikes you. The smooth and...
Good Design, control as sensitivity is increased...
Bad Expensive, purple fringing...
84%
steves-digicams.com
Updated:
2011-08-14 05:43:56
The PowerShot SD890 IS Digital ELPH is a compact model with 10-megapixels, a 5x optically image stabilized, zoom lens, 2.5 inch PureColor II LCD display, all packed into a contoured body. The 5x zoom lens offers users flexibility by expanding the focus...
0%
computershopper.com
Updated:
2011-08-14 05:43:58
lineup, the PowerShot SD890 IS performs competently and boasts the longest zoom in Canons compact camera lineup. This $400 camera will appeal to buyers who are looking for a long lens in a s...
Good 5x optical zoom range; includes optical viewfinder; optical image stabilization...
Bad Menus are not as easy to navigate as some other Canon models; no manual exposure controls...
Bottom line This compact 10-megapixel camera doesnt come up short on zoom range nor image quality...
80%
imaging-resource.com
Updated:
2011-08-14 05:44:01
The Canon SD890 IS is a very capable camera with a few quirks that should be easily outshined (for most people) by its finer attributes, most notably its 5x optical zoom with a focal reach of 185mm; its perfect for long shots that most pocket digital...
Good Optical Image Stabilization, 5x optical zoom lens extending to 185mm (35mm-equivalent), Face Detection, Ability to track with Face Detection, Good image quality, with above average detail capture, Pleasing color, Good macro area and quality, Above aver...
Bad Extremely inaccurate optical viewfinder, Average speed performance, Slow full-autofocus shutter lag, Difficult to operate On/Off button, Awkward Control Dial, Some adjustment controls buried deep within My Colors mode, Soft corners at wide angle, High...
Bottom line The Canon SD890 IS is a very capable camera with a few quirks that should be easily outshined (for most people) by its finer attributes, most notably its 5x optical zoom with a focal reach of 185mm; its perfect for long shots that most pocket digital...
0%
digitalcamerareview.com
Updated:
2011-08-14 05:44:06
Following up on a classic is inherently risky business: the list of new releases in the digicam world that have ultimately been cursed by the "but the last model was so good" argument is long and invariably grows every year. Ultimately, as gets said...
Good AF performance remains a highlight, Clean, vibrant shots, even at higher ISOs, Almost too easy to use, New styling and interface (if you like it)...
Bad Flash recycle/shottoshot times not improved, Initial price is predictably steep, Lens and white balance could be better, New styling and interface (if you hate it), Canon PowerShot SD890 IS...
Bottom line When we reviewed the SD890's predecessor, we concluded that the SD850 was a "stylish, well-built compact digital camera that produces great quality images and color while requiring minimal involvement from its operator." The fact that this description...
0%
stuff.tv
Updated:
2011-08-14 05:44:13
Having recently marveled at the wonderful build quality and 21st-century styling of the IXUS 80 IS, and sighed with relief that Canon had apparently recaptured some of its mojo, it was with high expectations that we unboxed the IXUS 970 IS. After all...
Good Optical viewfinder. Good images. Great image stabiliser...
Bad Cheap, plasticky feel. High price. Small LCD...
Bottom line In too many ways, this IXUS isn’t good enough to justify its high price...
60%
smartcomputing.com
Updated:
2011-08-14 05:44:15
If I had been judging solely on ease of use and picture clarity, I’d have been hard pressed to choose a winner. Because of the excellent zoom capabilities of the Olympus Stylus 1010, I have to give it a slight edge over the Canon PowerShot SD890 IS.
0%
trustedreviews.com
Updated:
2011-08-14 05:44:20
For the past eight years, since the launch of the first 2-megapixel model in the spring of 2000, Canon's Digital IXUS range has pretty much defined the genre for stylish digital compact cameras, with class-leading performance and cutting-edge design. Howe...
70%
Kenrockwell.com
Updated:
2011-08-14 05:44:26
I personally buy from Ritz, Adorama and Amazon. I cant vouch for any other ads. Canon SD890 IS © 2008 KenRockwell.com. All rights reserved. Canon SD890 IS. enlarge. Id order mine from Adorama as soon as they start taking orders. It helps me keep...
0%
Brand Image Product code Product Stock Price from
Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver Canon Digital IXUS 90 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
(show image)
2555B009 90 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A580 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver Canon PowerShot A580 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver
(show image)
2463B012 PowerShot A580 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)