location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KS20 BNL Black 7.11 cm (2.8") 1050 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS20 BNL Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANLDBK KS20
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KS20 BNL Black 7.11 cm (2.8") 1050 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1050 mAh
More>>>
Display
Display diagonal *
7.11 cm (2.8")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Storage
Internal memory
127 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Rear camera flash *
Yes
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS, HSCSD
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, To-do list
Push-to-Talk (PTT)
No
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1050 mAh
Talk time (2G)
4 h
Standby time (2G)
400 h
Weight & dimensions
Width
58 mm
Depth
12.8 mm
Height
99.5 mm
Weight *
95 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 02:33:43
Uk has collected 34 expert reviews for LG KS20 BNL Black 7.11 cm (2.8") 1050 mAh and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Mobile88.com
Updated:
2016-11-27 00:20:34
Local Distributor: Grand Dynamic Resources Sdn BhdContact: 03-9200 1888 9/10 8/10 8.5/10 9.5/10 9/10+ Dual cameras+ Bluetooth+ 3.5G and WiFi+ Stylish design+ FM-Radio- Stylus on left side- No reset button. The KS 20 is LG’s first attempt at the...
Bottom line Not a bad attempt from LG on their first try at a Windows device. Related Articles Preview Specs Review Comment(102) Buy Sell Photos Cam shots Video Software del.icio.us | Windows Live...
90%
techtree.com
Updated:
2013-11-09 02:33:40
When you talk of a Windows Mobile-based phone, many think of the HTCs, while few others think of the Asus series of phones. What no one will think of is LG, but that was only till now. LG too has jumped onto the Windows Mobile bandwagon and has molded...
Good Stylish, Good build, Touch screen, 3G, 2MP camera, Good handwriting recognition.
Bad Fingerprint magnet, No dedicated hold button, WiFi MAC is not viewable, Poor battery life, Poor sound quality.
Bottom line The LG KS20 is priced at Rs.19,000. It has good looks, a sturdy design, a 2MP camera and a secondary VGA videocall camera, 3G, Windows Mobile running on a 400MHz processor. All this sounds really good but is it really what youd want? The primary reas...
60%
ld2.ciol.com
Updated:
2013-11-09 02:33:40
It's a general notion that women like their phones to be stylish and sleek more than just being productive, and this is true to an extent. That is why we hardly see women flaunting bulky black PDAs even though they might help getting work done on...
0%
asiaone.com
Updated:
2013-11-09 02:33:41
» Available at all major mobile phone shops for $888.ALMOST no one will contest the appeal of LG Viewtys sexy little chassis, ultra-slim profile or anorexically light weight. But its famously slow operating system and lacklustre user-interface has had...
0%
ocworkbench.com
Updated:
2013-11-09 02:33:41
Beginning of 2008, we see more phones adopting the touch screen interface. Brands like HTC, Samsung etc. LG released its KU990 Viewty phone earlier. To catch on this trend, LG introduce yet another touch phone powered by Windows Mobile 6. Designed to...
0%
hardwarezone.com.sg
Updated:
2013-11-09 02:33:41
Within the mobile phone realm, LG has definitely made a name for itself by launching a successful line-up of beautiful and stunning phones that surpasses most other devices in design, just by following the most basic rule of thumb: . Establishing a...
0%
smape.com
Updated:
2013-11-09 02:33:41
The LG Company hold the most powerful position on the Asian telecom market while in a number of different regions their sales yields to other eminent brands so far. The manufacturer has recently focused on improving the product image, which accounts f...
Bottom line LG goes on in keeping with the HTC Touch trend and releases a stylish WM smartphone. If you are not scared away with the bulky outline and a modest battery life, you should take a closer look at KS20. The model looks rather decent and can compete with...
0%
Mobile88.com
Updated:
2013-11-09 02:33:42
Local Distributor: Grand Dynamic Resources Sdn BhdContact: 03-9200 1888 9/10 8/10 8.5/10 9.5/10 9/10+ Dual cameras+ Bluetooth+ 3.5G and WiFi+ Stylish design+ FM-Radio- Stylus on left side- No reset button. The KS 20 is LG’s first attempt at the...
Bottom line Not a bad attempt from LG on their first try at a Windows device. Related Articles Preview Specs Review Comment(102) Buy Sell Photos Cam shots Video Software del.icio.us | Windows Live...
90%
gsmarena.com
Updated:
2013-11-09 02:33:42
With the highly successful KE850 Prada and KU990 Viewty, its a point taken for LG - users just love their touchscreen handsets with big displays and no keypads. Seeing the next in line was only a matter of time and last summers announcement...
0%
phonearena.com
Updated:
2013-11-09 02:33:42
Lately LG has been producing quite good looking and stylish phones and following this trend, they have recently added a new member to their line - LG KS20. It has a design almost the same as of a Prada phone, but with different functionality and purpos...
Good Very stylish and beautiful design, Small and light, 2.8 inch display...
Bad Bad sound quality, Inconveniently positioned buttons, Can not be used globally, Skype can only be used for chatting...
Bottom line LG continues to produce beautiful phones. KS20 is definitely one of them, impressing with its stylish design, which distinguishes it from the similar smartphones. Externally the new LG KS20 is very alike the PRADA, but it is equipped with the Windows M...
80%
theunwired.net
Updated:
2013-11-09 02:33:42
During the past 14 days I had the chance to test LGs latest Windows Mobile smartphone, the LG KS20, a Windows Mobile 6 Professional smartphone which is currently on sale from Vodafone.The LG KS20 is a typical rep of a new kind of Windows Mobile Pocket...
0%
infosyncworld.com
Updated:
2013-11-09 02:33:43
We look at the LG KS20, LGs Windows Mobile cousin to the Prada phone, on Vodafones European cellular network. Is this a phone worth importing?...
0%