location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-7513
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-7513 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069383182 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2024 15:14:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-7513 user manual (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-7513 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision
  • - Bullet Wall
  • - White
  • - 2.05 kg
More>>>
Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Certification
CE, CE LVD, FCC, C-Tick
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
White
Camera
Minimum illumination
0 lx
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Sensor type *
CMOS
Lens system
Normal focusing range
3 - 9 m
Night vision
Night vision *
Yes
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
H.264, M-JPEG, MPEG4
Supported graphics resolutions
176 x 144, 640 x 350, 1280 x 960, 1440 x 1050, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Frame rate
30 fps
Network
Ethernet LAN *
Yes
Supported network protocols
IPv6, IPv4, TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP/HTTPS, PPPoE, UPnP, RTP/RTSP/RTCP, QoS, CoS, IGMP, ONVIF
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Power
Power source type *
PoE
Power consumption (typical)
11 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
97.5 mm
Depth
223.5 mm
Weight
2.05 kg
Other features
Compliance industry standards
802.3af
Compatible operating systems
Microsoft Windows XP/Vista/7
F-number (relative aperture)
1.2
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 01:52:24
Uk has collected 2 expert reviews for D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
impulsegamer.com
Updated:
2016-10-27 01:52:24
The DCS-7513 is a professional security camera from D-Link for small to large businesses that boasts a wealth of features that include Full HD (1080p), a built-in IR LED illumination of up to 30 metres, a remote tele/zoom with focus control and heavy duty...
Bottom line The DCS-7513 is a brilliant network camera that produces exceptional video and image quality in a variety of different settings from day to night, including various weather conditions...
94%
Brand Image Product code Product Stock Price from
D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E
(show image)
DCS-4718E 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK
(show image)
DCS-4618EK 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH
(show image)
DCS-6500LH/E Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH 0.00
(excl. VAT)
0 (incl. VAT)