location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1560 Mono Inkjet Fax fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1560 Mono Inkjet Fax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1560 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766642460
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-1560 Mono Inkjet Fax fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 14.4 Kbit/s
  • - Answering machine Recording time: 29 min
More>>>
Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax speed dialing (max numbers)
100
Auto-redialing
Yes
Auto reduction
Yes
Group dial
6
One-touch dials
10
Distinctive ring
Yes
Answering machine
Answering machine *
Yes
Recording time
29 min
Speakerphone
Yes
Copying
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
16 MB
Fax memory
250 pages
Weight & dimensions
Dimensions (WxDxH)
407 x 293 x 198 mm
Width
375 mm
Depth
285 mm
Height
485 mm
Weight
6.47 kg
Power
Power consumption (typical)
27 W
Power consumption (standby)
8 W
Power consumption (PowerSave)
6 W
Packaging data
Package dimensions (WxDxH)
490 x 372 x 275 mm
Package weight
8.14 kg
Other features
Copy resolution (black text)
600 x 600 DPI
Letter
Yes
Legal
Yes
Country of origin
China