location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8710DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8710DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8710DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8710DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 16.2 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
8.5 s
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Time to first copy (black, normal)
10.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
CIFS, E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
203 x 203 DPI
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
366 locations
Auto reduction
Yes
Distinctive ring
Yes
Fax dual access
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Caller ID
No
Features
Recommended duty cycle
500 - 3500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Multi-Purpose Tray media weight
60 - 163 g/m²
Paper handling
Multi-Purpose Tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Auto Document Feeder (ADF) media weight (imperial)
7.71 - 10.9 kg (17 - 24 lbs)
Duplex media weight
60 - 105 g/m²
Duplex media weight (imperial)
16 - 28 lbs
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP, TKIP, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2-EAP, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS, mDNS, LLMNR, LPR/LPD, Raw Port/Port9100, POP3, SMTP, IPP/IPPS, FTP, LDAP, CIFS, TELNET, SNMPv1/v2c/v3, HTTP/HTTPS, TFTP, ICMP, Web Services (Print/Scan), SNTP
Supported network protocols (IPv6)
NDP, RA, DNS, mDNS, LLMNR, LPR/LPD, Raw Port/Port9100, IPP/IPPS, FTP, LDAP, CIFS, TELNET, SNMPv1/v2c/v3, HTTP/HTTPS, TFTP, SMTP, ICMPv6, SNTP, Web Services (Print/Scan)
Management protocols
SNMPv1/v2c/v3
Performance
Maximum internal memory
320 MB
Memory slots
1
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (copying)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
37 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Display number of characters
22
Power
Power consumption (average operating)
702 W
Power consumption (standby)
8.1 W
Power consumption (off)
1.4 W
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32.7 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
50 - 91 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
490.2 mm
Depth
414 mm
Height
447 mm
Weight
16.2 kg
Packaging data
Package width
594.4 mm
Package depth
533.4 mm
Package height
604.5 mm
Package weight
20 kg
Packaging content
Bundled software
Nuance PaperPort SE Presto! PageManager
Other features
Networking features
Fast Ethernet
PictBridge
No
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Connectivity technology
Wired & Wireless
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 06:40:05
Uk has collected 2 expert reviews for Brother MFC-8710DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-06-12 06:40:04
The Brother MFC-8710DW$349.99 at Amazon is the sort of mono laser MFP that can fit nicely as a workhorse printer in a micro office, small office, or workgroup. It doesn't offer any standout features, but it prints, scans, and faxes, including over a netwo...
Good Prints, scans, copies, and faxes. Duplexer and 300-sheet capacity standard, 800-sheet maximum. Ethernet. Wi-Fi.
Bad Output quality is no better than par across the board. Speed is similarly acceptable but unimpressive...
Bottom line The Brother MFC-8710DW monochrome laser MFP can handle reasonably heavy-duty printing, scanning, copying, and faxing in a micro or small office...
80%
printercomparison.com
Updated:
2014-06-28 01:22:13
Brother introduced a new line of monochrome laser printers for small office environments earlier this year. We've reviewed the single function HL-5470dw and the HL-6180dw printers but now it's time to turn our focus on one of the multifunction lasers, the...
Good Quick print speeds, Print quality, Competitive pricing...
Bad Energy use when printing, Display/navigation...
80%
Country Distributor
México 1 distributor(s)