location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-2845 fax machine Laser 33.6 Kbit/s 300 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-2845
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-2845 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766712880 show
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:04:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-2845 fax machine Laser 33.6 Kbit/s 300 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 300 x 600 DPI
  • - 33.6 Kbit/s
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD TFT
More>>>
Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
300 x 600 DPI
Fax resolution modes
Fine, Photo, Standard, Super fine
Fax compatibility
ITU-T G3
Fax speed dialing (max numbers)
200
Auto-redialing
Yes
One-touch dials
22
Features
Product colour
Black, White
Answering machine
Answering machine *
No
Copying
Copy function *
Yes
Maximum copy resolution
300 x 600 DPI
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Paper handling
Maximum standard media size *
A4
Maximum media size (WxH)
215.9 x 355.6 mm
ISO A-series sizes (A0...A9)
A4, A5, A6
Supported media weight(s)
60 - 105 g/m²
Input & output capacity
Standard input capacity
250 sheets
Standard output capacity
100 sheets
Display
Display
LCD TFT
Display number of lines
2 lines
Display number of characters
16
Weight & dimensions
Dimensions (WxDxH)
368 x 360 x 311 mm
Width
450 mm
Depth
430 mm
Height
470 mm
Weight
9.17 kg
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Power
Power consumption (typical)
180 W
Power consumption (standby)
1.5 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Packaging data
Package weight
11.4 kg
Technical details
Pallet type
1200 x 1000 mm
Other features
Country of origin
China
Logistics data
Products per pallet
16 pc(s)
Master (outer) cases per pallet
16 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
198.3 kg
Pallet gross height
19.1 cm
Master (outer) cases per pallet layer
4 pc(s)
Brand Image Product code Product Stock Price from
Brother FAX-8360P fax machine Laser 33.6 Kbit/s Brother FAX-8360P fax machine Laser 33.6 Kbit/s
(show image)
FAX-8360P FAX-8360P 0.00
(excl. VAT)
0 (incl. VAT)
Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4 Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4
(show image)
FAX-T104 FAX-T104 0.00
(excl. VAT)
0 (incl. VAT)
Brother FAX-8360P fax machine Laser 33.6 Kbit/s Brother FAX-8360P fax machine Laser 33.6 Kbit/s
(show image)
FAX-8360PLT FAX-8360P 0.00
(excl. VAT)
0 (incl. VAT)
Brother FAX-T102 fax machine Inkjet 9.6 Kbit/s Black, White Brother FAX-T102 fax machine Inkjet 9.6 Kbit/s Black, White
(show image)
FAX-T102 FAX-T102 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 3 distributor(s)
France 3 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)