location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 160GB Hot-Swappable SATA internal hard drive 7200 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB Hot-Swappable SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33189
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 12:16:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega 160GB Hot-Swappable SATA internal hard drive 7200 RPM 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
More>>>
Features
HDD capacity *
160 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA
Type *
HDD
Hot-swap *
Yes
Other features
HDD transfer rate
150 Mbit/s
Dimensions (WxDxH)
132 x 152.4 x 25.4 mm
Internal
Yes
Mac compatibility
No
Windows operating systems supported
Yes
Brand Image Product code Product Stock Price from
Iomega 160GB Hot-Swappable internal hard drive 7200 RPM 8 MB Serial ATA Iomega 160GB Hot-Swappable internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33260 160GB Hot-Swappable 0.00
(excl. VAT)
0 (incl. VAT)
Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA
(show image)
33261 33261 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA
(show image)
33191 250GB Hot-Swappable SATA 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS 400R 400GB H-Swap Drive internal hard drive Iomega NAS 400R 400GB H-Swap Drive internal hard drive
(show image)
33190 NAS 400R 400GB H-Swap Drive 0.00
(excl. VAT)
0 (incl. VAT)