More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WiFi to VGA Wireless Video Extender with Audio – 1280x1024 / 720p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIFI2VGA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845120

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
92425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2025 11:03:28
The date of the most recent change of this product data-sheet in Icecat.
Features
Maximum resolution
*
1440 x 900 pixels
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 800 x 600 (SVGA)
Product colour
Black
Compatible products
Windows 7 (32/64bit)/ Vista(32/64)/ XP(32/64)
Ports & interfaces
RJ-45 input ports
1
VGA (D-Sub) ports quantity
1
DC-in jack

Power
Operating voltage
5 V
External power adapter

Current
0.6 A
Weight & dimensions
Dimensions (WxDxH)
71 x 133 x 27 mm
Weight
140 g
Packaging data
Package width
229 mm
Package depth
229 mm
Package height
63 mm
Package weight
400 g
Packaging content
Manual

Technical details
Wireless technology
IEEE 802.11g
Minimum system requirements
Intel P4 3.0 GHz +
1 GB RAM
802.11 b/g/n Wi-fi
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
WIFI2HD2 | WiFi to HDMI Video Wireless Extender with Audio - High-Definition |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|