location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4825FN multifunction printer Laser A4 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4825FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4825FN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993551026 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4825FN multifunction printer Laser A4 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 14.5 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Scan technology
CIS
Scan to
File
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
3.2 MB
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
209 locations
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
66 - 216 mm
Custom media length
148 - 356 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
384 MB
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
53 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008
Weight & dimensions
Width
445.2 mm
Depth
410.5 mm
Height
395.3 mm
Weight
14.5 kg
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan