location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2955DW laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2955DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2955DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071436456 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2955DW laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 12000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 533 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
12000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
64 MB
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
White
Display
No
Power
Power consumption (printing) *
320 W
Power consumption (standby)
45 W
Power consumption (PowerSave)
1 W
Power consumption (off)
1.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Weight
7.2 g
Dimensions (WxDxH)
348 x 338 x 197 mm
Packaging data
Package weight
8.63 g
Other features
Emulations
PCL6/5e, SPL
Power LED
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Package dimensions (WxDxH)
458 x 423 x 279 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-09-01 03:22:51
Uk has collected 18 expert reviews for Samsung ML-2955DW laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
computeractive.co.uk
Updated:
2012-09-01 03:22:45
The Samsung ML-2955DW is compact printer with an off-white and light grey appearance. It is easy to set up and use, thanks to a single-piece drum and toner cartridge which is available in two yields of 1,500 and 2,500 pages. Controls are grouped in a s...
Good Fast 22ppm speed; direct printing from smartphone; good quality greyscale prints...
Bad No second paper tray option...
0%
gadgetspeak.com
Updated:
2012-09-01 03:22:45
This next product arrived with a two-pin power lead which was hardly the best start. Fortunately I was able to work round this problem...
68%
trustedreviews.com
Updated:
2012-09-01 03:22:45
Compact mono laser printers have a lot of use in small and home offices and Samsung is now a major player in the market. The ML-2955DW has both cabled and wireless connections and duplex print to lift it above the entry-level, and Samsung also claims it h...
Good Wi-Fi Direct print, Eco print button, WPS single button setup...
Bad No second paper tray option, Job cancel not immediate, Toner save mode, not fast draft...
Bottom line Samsung rates the ML-2955DW at a very healthy 28ppm and under test we saw a real-world speed of 22.6ppm on our 20-page document, which is over three quarters of the way there. On the more typical, 5-page text test, the printer still managed 14.3ppm and on...
90%
goodgearguide.com.au
Updated:
2012-09-01 03:22:46
The Samsung ML-2955DW monochrome laser printer is notable for its very low street price ($150 as of February 8, 2012) and its full network connectivity, namely USB, ethernet, and Wi-Fi. Unfortunately, the expensive toner restricts it to low-volume use...
Good Very low purchase price...
Bad Extremely expensive toner...
Bottom line Bargain laser printers don't get much cheaper than this model, but watch the pricey toner--the cost is tolerable only if you print fairly little...
60%
techadvisor.co.uk
Updated:
2012-09-01 03:22:46
It's the same old story: cheap printer, pricey toner. The Samsung ML-2955DW ships with a starter-size toner cartridge with a 1,000-page yield. Replacements include a 1,500-page cartridge for £54 inc VAT, which works out to 3.6p per page - steep compare...
Bottom line The Samsung ML-2955DW is priced to fit the budget of small or home offices--at least initially. The toner costs over time will be dear. If you plan to print more than a few dozen pages per week, move up a hundred pounds or so in purchase price to buy a...
60%
expertreviews.co.uk
Updated:
2012-09-01 03:22:49
With grey exterior, Samsung's ML-2955DW couldn't look more functional, but it's the features that count. Its 28 pages-per-minute (ppm) top speed is fairly rapid, and it comes with USB, wired Ethernet and 802.11n wireless interfaces. It's a reasonable s...
Bottom line A competent mono laser with high print quality, but heavy users should seek out a model with lower running costs...
80%
techworld.com
Updated:
2012-09-01 03:22:46
The Samsung ML-2955DW monochrome laser printer is notable for its very low street price (£128 as of February 8, 2012) and its full network connectivity, namely USB, ethernet, and Wi-Fi. Unfortunately, the expensive toner restricts it to low-volume use...
Bottom line The Samsung ML-2955DW is priced to fit the budget of small or home offices - at least initially. The toner costs over time will be dear. If you plan to print more than a few dozen pages per week, move up a hundred dollars or so in purchase price to bu...
0%
pcworld.com_techhive.com
Updated:
2012-09-01 03:22:49
The Samsung ML-2955DW monochrome laser printer is notable for its very low street price ($150 as of February 8, 2012) and its full network connectivity, namely USB, ethernet, and Wi-Fi. Unfortunately, the expensive toner restricts it to low-volume use...
Good Very low purchase price...
Bad Extremely expensive toner...
Bottom line Bargain laser printers don’t get much cheaper than this model, but watch the pricey toner--the cost is tolerable only if you print fairly little...
60%
printercomparison.com
Updated:
2012-09-01 03:22:51
Samsung continues to target new customers with the release of two monochrome laser printer series designed for at-home professionals and small workgroups.The single function ML-2955 series consists of two models announced in August: the ML-2955nd and...
Bottom line If you follow PrinterComparison regularly, you might be aware that I've given high marks to almost all of the monochrome printers we've seen from Samsung because they are easy to use, competitively priced, offer a good mix of features and, above all, o...
90%
pcmag.com
Updated:
2015-06-25 08:19:49
Clearly aimed at a micro, small, or home office, or as a personal printer in any size office, the Samsung ML-2955ND ($130 street) is small enough to fit on a desk comfortably, yet offers an appropriate paper capacity and speed to serve as either a persona...
Good Small. Wired network support. Built-in duplexer. Ample paper capacity for a micro office or personal use.
Bad Although output quality is easily good enough for most business needs, it's a touch below par overall...
Bottom line The Samsung ML-2955ND monochrome laser printer's paper handling, price, and speed make it a good fit for a micro or small office or as a personal printer in any size office...
60%