location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4833FR multifunction printer Laser A4 1200 x 1200 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4833FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4833FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071099774
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4833FR multifunction printer Laser A4 1200 x 1200 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 31 ppm
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 16.6 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
No
Optical scanning resolution *
4800 x 4800 DPI
Scan to
E-mail, FTP, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Epson ESC/P2, Epson FX, Epson LQ, IBM ProPrinter, PCL 5e, PCL 6, PDF 1.3, PDF 1.4, PDF 1.5, PDF 1.6, PDF 1.7, PostScript 3, TIFF
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
HTTPS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, SNMP, LDAP
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
26 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
550 W
Power consumption (standby)
50 W
Power consumption (off)
8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Weight
16.6 kg
Other features
Dimensions (WxDxH)
469 x 438 x 447 mm
Network ready
Yes
All-in-one functions
Print
Colour all-in-one functions
No
Scan speed
24 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 04:57:41
Uk has collected 2 expert reviews for Samsung SCX-4833FR multifunction printer Laser A4 1200 x 1200 DPI 31 ppm and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%