location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu USB 3.0 PR08 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 PR08
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6007-L400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554306229
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu USB 3.0 PR08 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Performance
Card reader integrated *
No
Performance
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Grey
LED indicators
Yes
Brand compatibility
Any brand
Certification
cULus, FCC B, ICES-003 B
Power
Power consumption (max)
15 W
Weight & dimensions
Width
40 mm
Depth
78 mm
Height
190 mm
Weight
350 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Other features
Minimum system requirements
1.6 MHz +, 1 GB RAM, 30 MB
DVI port
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:17
Uk has collected 3 expert reviews for Fujitsu USB 3.0 PR08 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:17:17
Klaus Hinum (translated by Martina Osztovits), 08/04/2012 Fujitsu introduces the PR08 USB Docking Station with DisplayPort support for high resolution displays up to 2560x1600. Based on the DisplayLink DL3900, the Fujitsu docking station allows all p...
Bottom line In conclusion, we found the Fujitsu PR08 to be an elegant USB 3.0 docking station and the only solution for providing DisplayPort connectivity for many notebooks at this time. Its connectivity is decent and only lacks 5.1 channel audio output when compare...
0%
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)