location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8857/01 coffee maker Fully-auto Espresso machine 1.6 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Saeco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8857/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8857/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103584428 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2025 20:11:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD8857/01 coffee maker Fully-auto Espresso machine 1.6 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.6 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1400 W
  • - Stainless steel
More>>>
Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
300 g
Ground coffee container capacity
11 cups
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Milk adding type
Automatic
Number of spouts
2
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.6 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Self-cleaning
Yes
Country of origin
Italy
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cooking functions & programs
Cappuccino making *
Yes
Latte making
Yes
Ergonomics
Housing material
Stainless steel
Control type *
Buttons
Built-in display *
Yes
Removable water tank
Yes
Product colour *
Stainless steel
Standby function
Yes
Removable brewing/infusion unit
Yes
Backlight buttons
Yes
Power
Power *
1400 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy saving mode
Yes
Weight & dimensions
Width
245 mm
Depth
360 mm
Height
420 mm
Weight
16.1 kg
Other features
Fully automatic
Coffee & Milk
Type
Espresso
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:36:55
Uk has collected 1 expert review for Saeco HD8857/01 coffee maker Fully-auto Espresso machine 1.6 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
DigitalReviews.net
Updated:
2018-06-01 08:36:55
Automatic Coffee Machines have been all the rage lately; from relatively inexpensive capsule machines right through to fully automatic barista replacing behemoths, consumers have fallen in love with the luxury of good quality, home brewed coffee.Following...
Bottom line The Exprelia EVO HD8857/03 brews a great coffee and can make a variety of hot drinks both automatically and through user intervention, manually. The integrated milk carafe works well, producing fluffy warm milk and the general quality of beverages produce...
0%