location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Dual Monitor USB 3.0 Docking Station with HDMI - DVI - 6 x USB Ports~Dual Monitor USB 3.0 Laptop Docking Station with HDMI & DVI/VGA, 6x USB-A Hub, GbE, Audio, Universal Type-A Dock - Windows/macOS/ChromeOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Monitor USB 3.0 Docking Station with HDMI - DVI - 6 x USB Ports~Dual Monitor USB 3.0 Laptop Docking Station with HDMI & DVI/VGA, 6x USB-A Hub, GbE, Audio, Universal Type-A Dock - Windows/macOS/ChromeOS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SDOCKHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847674 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:21
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB3SDOCKHD user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Dual Monitor USB 3.0 Docking Station with HDMI - DVI - 6 x USB Ports~Dual Monitor USB 3.0 Laptop Docking Station with HDMI & DVI/VGA, 6x USB-A Hub, GbE, Audio, Universal Type-A Dock - Windows/macOS/ChromeOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Auto MDI/MDI-X Full duplex
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI-I ports quantity
1
Microphone in *
Yes
Combo headphone/mic port
No
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
1920 x 1200 pixels
Product colour *
Black
LED indicators
Power, USB
Housing material
Plastic
Brand compatibility
Any brand
Certification
CE, FCC
Power
AC input voltage
100 - 240 V
Input current
0.8 A
Output voltage
5 V
Output current
4 A
Power consumption (typical)
20 W
Power plug type
Type C
Compatible power plug types
AU, EU, JP, UK, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows XP Home, Windows XP Professional
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 80 °C
Weight & dimensions
Width
70 mm
Depth
125 mm
Height
195 mm
Weight
370 g
Packaging data
Package width
190 mm
Package depth
273 mm
Package height
109 mm
Package weight
900 g
Packaging content
Cables included
USB
AC adapter included
Yes
Manual
Yes
Drivers included
Yes
Interface adapters included
DVI-I male - VGA female
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
6 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
400 mm
Master (outer) case height
360 mm
Harmonized System (HS) code
84733020
Other features
Minimum system requirements
CPU: i3 Dual core 2.8GHz + RAM: 2GB +
Chipset
DisplayLink - DL-3900, VLI - VL810, Terminus - FE1.1, Realtek - RTL8211E
Number of microphone inputs
1
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:10:55
Uk has collected 2 expert reviews for StarTech.com Dual Monitor USB 3.0 Docking Station with HDMI - DVI - 6 x USB Ports~Dual Monitor USB 3.0 Laptop Docking Station with HDMI & DVI/VGA, 6x USB-A Hub, GbE, Audio, Universal Type-A Dock - Windows/macOS/ChromeOS and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcper.com
Updated:
2015-01-11 05:10:55
We’re always on the hunt for good docking stations, and sometimes it can be difficult to locate one when you aren’t afforded the luxury of a dedicated docking port. Fortunately, with the advent of USB 3.0 and the greatly improved bandwidth that come...
Bottom line The StarTech USB3SDOCKHDV generally works well; we experienced no quirks during our time testing the unit, and in fact, there aren’t really any functional drawbacks to it as compared to other USB 3.0 docks. That is, not apart from a higher input lag co...
0%
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)